IC, HIGH, LOW SIDE DRIVER, DIP14 Product overview: IRS2112PBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2112PBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047755-IRS2112PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 75ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
IRS2112 - Gate Driver
IRS2112 - Gate Driver
Half-Bridge Gate Driver IC Non-Inverting 14-DIP
IRS2112 - GATE DRIVER
Gate Drivers Hi&Lw Sd Drvr ShutDwn Inpt
IC, HIGH, LOW SIDE DRIVER, DIP14; Driver Configuration:High Side and Low Side; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:14Pins; Input Delay:135ns; Output RoHS Compliant: Yes
Half-Bridge Gate Driver IC Non-Inverting 14-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IRS2112PBF | 1047755-IRS2112PBF | IRS2112PBF | IRS2112PBF-ND | IRS2112PBF | IRS2112PBF | 61M6925 | IRS2112PBF |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IRS2112PBF | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Ic, High, Low Side Driver, Dip14; Driver Configuration Infineon | Gate Drivers | |
| Number of Outputs | 2; 2 | |||||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | ||
| Fall Time | 65 ns | 35 ns | 35 ns | 35 ns | ||||
| Package Type | PDIP | DIP; 14-DIP | DIP; PDIP; PDIP14 | DIP; "14-DIP (0.300"", 7.62mm)" | DIP | DIP; 14-DIP (0.300\", 7.62mm) | ||
| Driver Type | Dual Gate Driver | Dual Gate Driver | High-side; Low-side | Dual Gate Driver |