Infineon Technologies AG Gate Drivers IRS21844MPBF

Description
Half-Bridge Gate Driver IC Non-Inverting 16-MLPQ (4x4)
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 16-MLPQ (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IRS21844MPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS21844MPBF-ND
Gate Drivers IRS21844MPBF-ND
Half-Bridge Gate Driver IC Non-Inverting 16-MLPQ (4x4)

Half-Bridge Gate Driver IC Non-Inverting 16-MLPQ (4x4)

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IRS21844MPBF
Gate Driver IC 730-IRS21844MPBF
IC GATE DRVR HALF-BRIDGE 16MLPQ Product overview: IRS21844MPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21844MPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 16MLPQ Product overview: IRS21844MPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21844MPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Gate Drivers - 1065662-IRS21844MPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Gate Drivers
1065662-IRS21844MPBF
Integrated Circuits (ICs) - PMIC - Gate Drivers 1065662-IRS21844MPBF
Win Source Part Number: 1065662-IRS21844MPBF Category: Integrated Circuits (ICs)>PMIC - Gate Drivers Package: Tube Standard Package: 92 Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 1.9A, 2.3A High Side Voltage - Max (Bootstrap): 600 V Rise / Fall Time (Typ): 40ns, 20ns Voltage - Supply: 10V ~ 20V Package / Case: 16-VFQFN Exposed Pad, 14 Leads Supplier Device Package: 16-MLPQ (4x4) Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): IRS21844MPBFIRS21844 MPBF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Base Product Number: IRS21844 Product Status: Obsolete

Win Source Part Number: 1065662-IRS21844MPBF
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tube
Standard Package: 92
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 600 V
Rise / Fall Time (Typ): 40ns, 20ns
Voltage - Supply: 10V ~ 20V
Package / Case: 16-VFQFN Exposed Pad, 14 Leads
Supplier Device Package: 16-MLPQ (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): IRS21844MPBFIRS21844MPBF.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Base Product Number: IRS21844
Product Status: Obsolete

Buy Now Datasheet
Gate Drivers - IRS21844MPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS21844MPBF
Gate Drivers IRS21844MPBF
Half-Bridge Gate Driver IC Non-Inverting 16-MLPQ (4x4)

Half-Bridge Gate Driver IC Non-Inverting 16-MLPQ (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IRS21844MPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IRS21844MPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IRS21844MPBF
IC GATE DRVR HALF-BRIDGE 16MLPQ

IC GATE DRVR HALF-BRIDGE 16MLPQ

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IRS21844MPBF-ND 730-IRS21844MPBF 1065662-IRS21844MPBF IRS21844MPBF IRS21844MPBF
Product Name Gate Drivers Gate Driver IC Integrated Circuits (ICs) - PMIC - Gate Drivers Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 2.3 amps 2.3 amps 2.3 amps 2.3 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts
Rise Time 40 ns 40 ns 40 ns 40 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53306-B00004-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tray; Other
View Details
Clock Buffers, Drivers - CDC3RL02YFPR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 5.5 volts
Switching Frequency 52000 kHz
View Details
 - 74LVC1G240GSH - Rochester Electronics
Nexperia B.V.
Specs
Output Configuration Inverting
Package Type SOT1202
Packing Method Tape Reel; Tape & Reel; Other
View Details