Infineon Technologies AG Datasheets for Gate Drivers

Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
3-Phase universal BLDC Motor Gate Driver IC for diverse voltage applications ranging from 8V~72V As the market strives for cars and trucks with better performance, manufacturers need to optimize the...
MOTIX™ TLE9180D-32QK motor gate driver IC for 24 V and 48 V brushless DC motor control and safety-relevant applications The MOTIX™ TLE9180D-32QK is an advanced gate driver IC dedicated to...
MOTIX™ TLE9183QK motor gate driver IC for 12 V brushless DC motor control and safety-relevant applications The MOTIX™ TLE9183QK is an advanced gate driver IC dedicated to control 6 external...
MOTIX™ TLE9185QXW gate driver IC for BLDC motors integrates a 5 V low-dropout voltage regulator, three half-bridges for six external N-channel MOSFETs, one current sense amplifier and one 32-bit SPI...
MOTIX™ TLE9185QXW V33 gate driver IC for BLDC motors integrates a 3.3 V low-dropout voltage regulator, three half-bridges for six external N-channel MOSFETs, one current sense amplifier and one 32-bit...
MOTIX™ TLE9188QVW gate driver IC for BLDC motors is uniquely positioned with an innovative digital motor control concept, which uses an integrated digital timer unit for PWM generation and three...
MOTIX™ TLE9189 gate driver IC for BLDC motors has a conventional motor control concept via PWM input and 3 integrated current sense amplifiers for accurate current measurement with a precise...
The MOTIX™ TLE9180D-21QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive...
The MOTIX™ TLE9180D-31QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive...

<< Prev