Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GATE DRIVERS
INFINEON TECHNOLOGIES AG
IRS2186SPBF -- GATE DRIVERS
Infineon Technologies AG
Gate Drivers
IRS2186SPbF
Description
Gate Drivers 3-Phase Bridge DRVR 600V 10V to 20V
Datasheet
Description
Gate Drivers 3-Phase Bridge DRVR 600V 10V to 20V
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Gate Drivers
IRS2186SPbF
Gate Drivers
IRS2186SPbF
Gate Drivers 3-Phase Bridge DRVR 600V 10V to 20V
Gate Drivers 3-Phase Bridge DRVR 600V 10V to 20V
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Gate Drivers
Product Number
IRS2186SPbF
Product Name
Gate Drivers
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Power Distribution Switches, Load Drivers
A6818SEP
Specs
Driver Type
High-side
Number of Outputs
32
Output Configuration
Inverting; Noninverting
View Details
2
suppliers
Skyworks Solutions, Inc.
Gate Driver IC
SI8230BB-ASR
Specs
Output Current
0.5000 amps
View Details
Rochester Electronics
75126D
Specs
Package Type
SOIC; SOIC
Packing Method
Tube; Tube; Other
View Details
Texas Instruments
Clock Buffers, Drivers
CDC351DWR
Specs
Output Configuration
Inverting
Supply Voltage
3 to 3.6 volts
Switching Frequency
100000 kHz
View Details