Infineon Technologies AG Gate Driver IC IR2301STRPBF

Description
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IR2301STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2301STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IR2301STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2301STRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-IR2301STRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR2301STRPBF
Gate Driver IC 730-IR2301STRPBF
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IR2301STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2301STRPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IR2301STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2301STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2301SPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2301SPBFCT-ND
Gate Drivers IR2301SPBFCT-ND
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - IR2301SPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2301SPBFTR-ND
Gate Drivers IR2301SPBFTR-ND
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Gate Drivers - IR2301SPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2301SPBFDKR-ND
Gate Drivers IR2301SPBFDKR-ND
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2301STRPBF - 017380-IR2301STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2301STRPBF
017380-IR2301STRPBF
PMIC - PMIC - Gate Drivers - IR2301STRPBF 017380-IR2301STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017380-IR2301STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.9V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Family Name: IR2301 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 20 V Rise and Fall Time: 130ns, 50ns Alternative Parts (Cross-Reference): L6395DTR; L6395D; BS2100F-E2; Introduction Date: July 21, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2022 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017380-IR2301STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2301
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 20 V
Rise and Fall Time: 130ns, 50ns
Alternative Parts (Cross-Reference): L6395DTR; L6395D; BS2100F-E2;
Introduction Date: July 21, 2003
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Gate Drivers - IR2301STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2301STRPBF
Gate Drivers IR2301STRPBF
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Mosfet Driver, -40 To 150Deg C; Driver Configuration Infineon - 64AH3736 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Driver, -40 To 150Deg C; Driver Configuration Infineon
64AH3736
Mosfet Driver, -40 To 150Deg C; Driver Configuration Infineon 64AH3736
MOSFET DRIVER, -40 TO 150DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:350mA; Supply Voltage Min:5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:220ns; Output Delay:200ns; RoHS Compliant: Yes

MOSFET DRIVER, -40 TO 150DEG C; Driver Configuration:High Side and Low Side; Peak Output Current:350mA; Supply Voltage Min:5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:220ns; Output Delay:200ns; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-IR2301STRPBF IR2301SPBFCT-ND 017380-IR2301STRPBF IR2301STRPBF 64AH3736
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - IR2301STRPBF Gate Drivers Mosfet Driver, -40 To 150Deg C; Driver Configuration Infineon
Driver Type High-Side or Low-Side High-side; Low-side Dual Gate Driver High-side; Low-side
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Supply Voltage 5 to 20 volts 5 to 20 volts 5 to 20 volts 5 to 20 volts 5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - DS0026CMM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Switching Frequency 10000 kHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - 74AHC2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - SI8230AD-D-IS - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOIC; SOIC16
Packing Method Tube; Tube; Other
View Details
3 suppliers