Infineon Technologies AG PMIC - PMIC - Gate Drivers - IRS2106SPBF IRS2106SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 131173-IRS2106SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 100ns, 35ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 131173-IRS2106SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 100ns, 35ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IRS2106SPBF - 131173-IRS2106SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS2106SPBF
131173-IRS2106SPBF
PMIC - PMIC - Gate Drivers - IRS2106SPBF 131173-IRS2106SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 131173-IRS2106SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 100ns, 35ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 131173-IRS2106SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 100ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gate Drivers - IRS2106SPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS2106SPBF-ND
Gate Drivers IRS2106SPBF-ND
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IRS2106SPBF
Gate Driver IC 730-IRS2106SPBF
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IRS2106SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2106SPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IRS2106SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2106SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IRS2106SPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS2106SPBF
Gate Drivers IRS2106SPBF
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IRS2106SPBF
Gate Drivers IRS2106SPBF
Gate Drivers HI LO SIDE DRVR 600V 10V to 20V

Gate Drivers HI LO SIDE DRVR 600V 10V to 20V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 131173-IRS2106SPBF IRS2106SPBF-ND 730-IRS2106SPBF IRS2106SPBF IRS2106SPBF
Product Name PMIC - PMIC - Gate Drivers - IRS2106SPBF Gate Drivers Gate Driver IC Gate Drivers Gate Drivers
Driver Type Dual Gate Driver High-side; Low-side High-Side or Low-Side High-side; Low-side
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 100 ns 100 ns 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A2982ELW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Isolation, Si822x/3x Automotive Isolated Gate Drivers - Si8231AD-AS - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Input Threshold PWM
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC351DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details