Infineon Technologies AG Datasheets for Gate Drivers
Gate drivers are electronic circuits that apply correct power levels to metal-oxide field-effect transistors (MOSFETs) and insulated gate bipolar transistors (IGBTs).
Gate Drivers: Learn more
| Product Name | Notes |
|---|---|
| 200 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 200 V high and low side Gate Driver IC with typical 3 A source and 3 A sink currents... | |
| 200 V high-side and low-side gate driver IC 200 V High and Low Side Driver IC with typical 1 A source and 1 A sink currents in 8 Lead PDIP... | |
| 5 V single low-side gate driver IC with over current protection and fault reporting EiceDRIVER™ 5 V low side gate driver IC with typical 1.6 A source and 3.3 A... | |
| 500 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 500 V high and low-side gate driver IC with typical 2.5 A source and 2.5 A sink current in... | |
| 500 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 500 V high and low-side gate driver IC with typical 2.5 A source and 2.5 A sink currents in... | |
| 600 V half-bridge gate driver IC with DESAT and soft over-current shutdown EiceDRIVER™ 600 V half-bridge gate driver IC with typical 2 A source and 3 A sink currents in... | |
| 600 V half-bridge gate driver IC with shutdown EiceDRIVER™ 600 V half bridge gate driver IC with typical 0.2 A source and 0.35 A sink currents in 8 Lead SOIC... | |
| 600 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 600 V high and low-side gate driver IC with typical 0.25 A source and 0.5 A sink currents in... | |
| 600 V high-side and low-side gate driver IC with shutdown EiceDRIVER™ 600 V high and low-side gate driver IC with typical 2.5 A source and 2.5 A sink currents in... | |
| 600 V high-side and low-side gate driver IC 600 V High and Low Side Driver IC with typical 0.21 A source and 0.36 A sink currents in 8 Lead PDIP... | |
| 600 V high-side and low-side gate driver IC EiceDRIVER™ 600 V high and low-side gate driver IC with typical 0.21 A source and 0.36 A sink currents in 8 Lead... | |
| 600 V single high-side gate driver IC with over current protection and fault reporting 600 V High Side Driver IC with typical 0.25 A source and 0.5 A sink currents... | |
| 600 V single high-side gate driver IC with over current protection and fault reporting EiceDRIVER™ 600 V high-side gate driver IC with typical 0.25 A source and 0.5 A sink... | |
| 600 V single high-side gate driver IC with single input EiceDRIVER™ 600 V high side Gate Driver IC with typical 0.25 A source and 0.5 A sink currents in 8... | |
| 600 V three-phase gate driver IC with over current protection, enable and fault reporting 600 V three phase gate driver IC for IGBTs and MOSFETs with typical 0.2 A source... | |
| 600 V three-phase gate driver IC with shutdown, fault reporting, OPAMP and over current protection EiceDRIVER™ 600 V three phase gate driver IC with typical 0.25 A source and 0.5... | |
| 600 V three-phase gate driver IC with shutdown, fault reporting, OPAMP and over current protection EiceDRIVER™ 600 V three-phase gate driver IC with typical 0.25 A source and 0.5 A... |
| << Prev | Next >> |