Infineon Technologies AG Gate Drivers IRS2103PBF

Description
IRS2103 - Gate Driver
Request a Quote Datasheet
Description
IRS2103 - Gate Driver
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRS2103PBF - Rochester Electronics
Newburyport, MA, United States
IRS2103 - Gate Driver

IRS2103 - Gate Driver

Supplier's Site Datasheet
Gate Drivers - IRS2103PBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS2103PBF-ND
Gate Drivers IRS2103PBF-ND
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-PDIP

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IRS2103PBF - 1047734-IRS2103PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS2103PBF
1047734-IRS2103PBF
PMIC - PMIC - Gate Drivers - IRS2103PBF 1047734-IRS2103PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047734-IRS2103PBF Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 70ns, 35ns Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047734-IRS2103PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 70ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IRS2103PBF
Gate Driver IC 730-IRS2103PBF
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IRS2103PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2103PBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IRS2103PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2103PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IRS2103PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS2103PBF
Gate Drivers IRS2103PBF
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-PDIP

Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IRS2103PBF
Gate Drivers IRS2103PBF
Gate Drivers Hlf Brdg Drvr Hi&Lw Sd Inpt 520ns

Gate Drivers Hlf Brdg Drvr Hi&Lw Sd Inpt 520ns

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IRS2103PBF IRS2103PBF-ND 1047734-IRS2103PBF 730-IRS2103PBF IRS2103PBF IRS2103PBF
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - IRS2103PBF Gate Driver IC Gate Drivers Gate Drivers
Package Type DIP; DIP8 DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP Tube DIP; 8-DIP (0.300\", 7.62mm)
Packing Method Tube; Tube; Other Tube Tube; Tube/Rail; Other Tube; Other Tube; Tube; Other
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8519KETTR-R-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Voltage 40 volts
View Details
Power - Gate Driver ICs - 2ED1322S12M - 2ED1322S12M - Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 2.3 amps
Supply Voltage -1 to 25 volts
View Details
 - 74AC11828NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details