Manufacturer: Infineon Technologies
Win Source Part Number: 1186627-IR2136PBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 28-DIP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: IR2136PBF
Manufacturer Pack Quantity: 494
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 125ns, 50ns
IC GATE DRVR HALF-BRIDGE 28DIP Product overview: IR2136PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2136PBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Inverting 28-PDIP
IC GATE DRVR HALF-BRIDGE 28DIP
Half-Bridge Gate Driver IC Inverting 28-PDIP
IC DRIVER BRIDGE 3-PHASE 28-DIP
DRIVER, MOSFET, 3PH HIGH/LOW, 2136; Driver Configuration:3 Phase Bridge; Peak Output Current:350mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:28Pins; Input Delay:400ns; Output Delay:380ns; RoHS Compliant: Yes
Gate Drivers 3Phs Drvr Sft Trn On Invrt 200ns
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1186627-IR2136PBF | 730-IR2136PBF | IR2136PBF-ND | IR2136PBF | IR2136PBF | 376-IR2136PBF | 97K2451 | IR2136PBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR2136PBF | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | IC DRIVER BRIDGE 3-PHASE 28-DIP | Driver, Mosfet, 3Ph High/low, 2136; Driver Configuration Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver | Dual Gate Driver; Three-phase; Integrated Circuit (IC) | High-side; Low-side | ||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 15 volts | 10 to 20 volts | |
| Rise Time | 125 ns | 125 ns | 125 ns | 125 ns | 190 ns | |||
| Fall Time | 50 ns | 75 ns | 50 ns | 50 ns | 75 ns |