IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR2153SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2153SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 040660-IR2153SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2153
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 15.6 V
Rise and Fall Time: 80ns, 45ns
Alternative Parts (Cross-Reference): MPIC2111D; NCP5104D; NCP5111DR2G; NCP5104DR2G;
Introduction Date: February 09, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Gate Drivers HALF BRDG DRVR 600V 15.6Vclamp 1.2
DRIVER, MOSFET/IGBT, HALF BRIDGE, SMD; Driver Configuration:Half Bridge; Peak Output Current:250mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:80ns; Output Delay:660ns; RoHS Compliant: Yes
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2153SPBF | 040660-IR2153SPBF | IR2153SPBF-ND | IR2153SPBF | 38K3118 | IR2153SPBF | IR2153SPBF |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR2153SPBF | Gate Drivers | Gate Drivers | Driver, Mosfet/igbt, Half Bridge, Smd; Driver Configuration Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | |||
| Number of Outputs | 2; 2 | ||||||
| Output Configuration | RC Input Circuit | Inverting | |||||
| Supply Voltage | 10 to 20 volts | 10 to 15.6 volts | 10 to 15.6 volts | 10 to 20 volts | 10 to 15.6 volts | 15.6 to 10 volts | |
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns |