Infineon Technologies AG Gate Driver ICs IRS2005M

Description
200 V high-side and low-side gate driver IC with VCC & VBS UVLO ensuring reliable start-up operation EiceDRIVER™ 200 V high and low side gate driver IC with typical 0.29 A source and 0.6 A sink currents in MLPQ 4x4 14L package for IGBTs and MOSFETs. Also available in 8 Lead SOIC package. The IRS2005 is a 200 V level shift junction isolated MOSFET driver with dependent high and low side referenced output channels. Proprietary HVIC and latch immune CMOS technologies enable ruggedized monolithic construction. The logic input is compatible with standard CMOS or LSTTL output, down to 3.3 V logic. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. The floating channel can be used to drive an N-channel power MOSFET in the high side configuration which operates up to 200 V. Propagation delays are matched to simplify the HVIC’s use in high frequency applications. Summary of Features Floating gate driver designed for bootstrap operation Fully operational to +200 V Gate drive supply range up to 20 V per channel Undervoltage lockout for VCC, VBS 3.3 V, 5 V, and 15 V logic input compatible Tolerant to negative transient voltage Matched propagation delay Designed for use with bootstrap power supplies Output in phase with the Inputs -40°C to 125°C operating range Applications Cordless power tools and outdoor power equipment Industrial automation Multicopters and drones Power tools Smart buildings Find our Variations IRS2005S/M: 200 V high-side and low-side gate driver IC with 680/150 ns propagation delay. Replace IRS2001S. IRS2007S/M: 200 V half-bridge gate driver IC with 160/150 ns propagation delay. Replace IRS2003S. IRS2008S/M: 200 V half-bridge gate driver IC with shutdown input and 160/150 ns propagation delay. Replace IRS2004S. Evaluation board for stepper motor available: EVAL-PS-IRS200X
Request a Quote Datasheet
Description
200 V high-side and low-side gate driver IC with VCC & VBS UVLO ensuring reliable start-up operation EiceDRIVER™ 200 V high and low side gate driver IC with typical 0.29 A source and 0.6 A sink currents in MLPQ 4x4 14L package for IGBTs and MOSFETs. Also available in 8 Lead SOIC package. The IRS2005 is a 200 V level shift junction isolated MOSFET driver with dependent high and low side referenced output channels. Proprietary HVIC and latch immune CMOS technologies enable ruggedized monolithic construction. The logic input is compatible with standard CMOS or LSTTL output, down to 3.3 V logic. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. The floating channel can be used to drive an N-channel power MOSFET in the high side configuration which operates up to 200 V. Propagation delays are matched to simplify the HVIC’s use in high frequency applications. Summary of Features Floating gate driver designed for bootstrap operation Fully operational to +200 V Gate drive supply range up to 20 V per channel Undervoltage lockout for VCC, VBS 3.3 V, 5 V, and 15 V logic input compatible Tolerant to negative transient voltage Matched propagation delay Designed for use with bootstrap power supplies Output in phase with the Inputs -40°C to 125°C operating range Applications Cordless power tools and outdoor power equipment Industrial automation Multicopters and drones Power tools Smart buildings Find our Variations IRS2005S/M: 200 V high-side and low-side gate driver IC with 680/150 ns propagation delay. Replace IRS2001S. IRS2007S/M: 200 V half-bridge gate driver IC with 160/150 ns propagation delay. Replace IRS2003S. IRS2008S/M: 200 V half-bridge gate driver IC with shutdown input and 160/150 ns propagation delay. Replace IRS2004S. Evaluation board for stepper motor available: EVAL-PS-IRS200X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IRS2005M - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IRS2005M
Gate Driver ICs IRS2005M
200 V high-side and low-side gate driver IC with VCC & VBS UVLO ensuring reliable start-up operation EiceDRIVER™ 200 V high and low side gate driver IC with typical 0.29 A source and 0.6 A sink currents in MLPQ 4x4 14L package for IGBTs and MOSFETs. Also available in 8 Lead SOIC package. The IRS2005 is a 200 V level shift junction isolated MOSFET driver with dependent high and low side referenced output channels. Proprietary HVIC and latch immune CMOS technologies enable ruggedized monolithic construction. The logic input is compatible with standard CMOS or LSTTL output, down to 3.3 V logic. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. The floating channel can be used to drive an N-channel power MOSFET in the high side configuration which operates up to 200 V. Propagation delays are matched to simplify the HVIC’s use in high frequency applications. Summary of Features Floating gate driver designed for bootstrap operation Fully operational to +200 V Gate drive supply range up to 20 V per channel Undervoltage lockout for VCC, VBS 3.3 V, 5 V, and 15 V logic input compatible Tolerant to negative transient voltage Matched propagation delay Designed for use with bootstrap power supplies Output in phase with the Inputs -40°C to 125°C operating range Applications Cordless power tools and outdoor power equipment Industrial automation Multicopters and drones Power tools Smart buildings Find our Variations IRS2005S/M: 200 V high-side and low-side gate driver IC with 680/150 ns propagation delay. Replace IRS2001S. IRS2007S/M: 200 V half-bridge gate driver IC with 160/150 ns propagation delay. Replace IRS2003S. IRS2008S/M: 200 V half-bridge gate driver IC with shutdown input and 160/150 ns propagation delay. Replace IRS2004S. Evaluation board for stepper motor available: EVAL-PS-IRS200X

200 V high-side and low-side gate driver IC with VCC & VBS UVLO ensuring reliable start-up operation

EiceDRIVER™ 200 V high and low side gate driver IC with typical 0.29 A source and 0.6 A sink currents in MLPQ 4x4 14L package for IGBTs and MOSFETs. Also available in 8 Lead SOIC package.

The IRS2005 is a 200 V level shift junction isolated MOSFET driver with dependent high and low side referenced output channels. Proprietary HVIC and latch immune CMOS technologies enable ruggedized monolithic construction. The logic input is compatible with standard CMOS or LSTTL output, down to 3.3 V logic. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. The floating channel can be used to drive an N-channel power MOSFET in the high side configuration which operates up to 200 V. Propagation delays are matched to simplify the HVIC’s use in high frequency applications.


Summary of Features

  • Floating gate driver designed for bootstrap operation
  • Fully operational to +200 V
  • Gate drive supply range up to 20 V per channel
  • Undervoltage lockout for VCC, VBS
  • 3.3 V, 5 V, and 15 V logic input compatible
  • Tolerant to negative transient voltage
  • Matched propagation delay
  • Designed for use with bootstrap power supplies
  • Output in phase with the Inputs
  • -40°C to 125°C operating range

Applications

  • Cordless power tools and outdoor power equipment
  • Industrial automation
  • Multicopters and drones
  • Power tools
  • Smart buildings

Find our Variations

IRS2005S/M: 200 V high-side and low-side gate driver IC with 680/150 ns propagation delay. Replace IRS2001S.

IRS2007S/M: 200 V half-bridge gate driver IC with 160/150 ns propagation delay. Replace IRS2003S.

IRS2008S/M: 200 V half-bridge gate driver IC with shutdown input and 160/150 ns propagation delay. Replace IRS2004S.

Evaluation board for stepper motor available: EVAL-PS-IRS200X

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number IRS2005M
Product Name Gate Driver ICs
Driver Type High-side; Low-side
Output Current 0.2900 amps
Supply Voltage 10 to 20 volts
Propagation Delay 150 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1ED3141MC12H - 1ED3141MC12H - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 6 amps
Supply Voltage 3 to 15 volts
View Details
Gate Driver ICs - 1EDI3033AS - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 3 to 5.5 volts
View Details
Isolators - Isolators - Gate Drivers - 1ED3890MU12MXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other
View Details
2 suppliers