Manufacturer: Infineon Technologies
Win Source Part Number: 777001-IRAMS10UP60B-
Series: iMOTION
Type: IGBT
Package: 23-PowerSIP Module, 19 Leads, Formed Leads
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Voltage - Isolation: 2000Vrms
Part Status: Obsolete(EOL)
Family Name: IRAMS10UP60
Categories: Discrete Semiconductor Products
Alternative Parts (Cross-Reference): IRAMS10UP60B-3; IRAMS10UP60A; IRAMS10UP60B;
Introduction Date: September 24, 2004
ECCN: EAR99
Country of Origin: Vietnam
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 80
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 777001-IRAMS10UP60B-2 |
| Product Name | Power Drivers - Modules - IRAMS10UP60B-2 |