Infineon Technologies AG Power Drivers - Modules - IRAMX20UP60A-2 IRAMX20UP60A-2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 140508-IRAMX20UP60A- 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 20A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 140508-IRAMX20UP60A- 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 20A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - IRAMX20UP60A-2 - 140508-IRAMX20UP60A-2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - IRAMX20UP60A-2
140508-IRAMX20UP60A-2
Power Drivers - Modules - IRAMX20UP60A-2 140508-IRAMX20UP60A-2
Manufacturer: Infineon Technologies Win Source Part Number: 140508-IRAMX20UP60A- 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 20A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 140508-IRAMX20UP60A-2
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 20A
Isolation Voltage: 2000Vrms
Categories: Discrete Semiconductor Products
Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 140508-IRAMX20UP60A-2
Product Name Power Drivers - Modules - IRAMX20UP60A-2
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53352BD11192-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6801SLW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Gate Driver ICs - 2EDL8024G - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 8 to 20 volts
View Details