Infineon Technologies AG Gate Drivers IR2136S

Description
Half-Bridge Gate Driver IC Inverting 28-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR2136S-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2136S-ND
Gate Drivers IR2136S-ND
Half-Bridge Gate Driver IC Inverting 28-SOIC

Half-Bridge Gate Driver IC Inverting 28-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR2136S - 090135-IR2136S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2136S
090135-IR2136S
PMIC - PMIC - Gate Drivers - IR2136S 090135-IR2136S
Manufacturer: Infineon Technologies Win Source Part Number: 090135-IR2136S Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 28-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 125ns, 50ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 090135-IR2136S
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 3V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 28-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 125ns, 50ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2136S
Gate Driver IC 730-IR2136S
IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR2136S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2136S can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR2136S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2136S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2136S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2136S
Gate Drivers IR2136S
Half-Bridge Gate Driver IC Inverting 28-SOIC

Half-Bridge Gate Driver IC Inverting 28-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2136S-ND 090135-IR2136S 730-IR2136S IR2136S
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - IR2136S Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver; Three-phase Dual Gate Driver; Three-phase Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Inverting Inverting; Inverting Inverting
Output Current 0.3500 amps 0.3500 amps 0.3500 amps 0.3500 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 125 ns 125 ns 125 ns 125 ns
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8501KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.1000 amps
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details