Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)
IC GATE DRVR HALF-BRIDGE 44PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2136JTR-ND | IR2136JTR | IR2136JTR |
| Product Name | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver | |
| Output Configuration | Inverting | Inverting | |
| Output Current | 0.3500 amps | 0.3500 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts |
| Rise Time | 125 ns | 125 ns |