Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IR21844STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21844STRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 069175-IR21844STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR21844
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 40ns, 20ns
Alternative Parts (Cross-Reference): IX21844N; IX21844NTR; FAN7393AMX; LM5105SD;
Introduction Date: April 05, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Gate Drivers HALF BRDG DRVR 600V 10 to 20V 1.4A
Half-Bridge Gate Driver IC Non-Inverting 14-SOIC
Half Bridge 2 1.9A 40ns 20ns 10V~20V 2.3A SOIC-14 Gate Drive ICs ROHS
MOSFET DRIVER, HALF BRIDGE, SOIC-14, FULL REEL; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:14Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:1.9A; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR21844STRPBFDKR-ND | 730-IR21844STRPBF | 069175-IR21844STRPBF | IR21844STRPBF | IR21844STRPBF | IR21844STRPBF | 63J7909 |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR21844STRPBF | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Mosfet Driver, Half Bridge, Soic-14, Full Reel; No. Of Channels Infineon |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | ||
| Rise Time | 40 ns | 40 ns | 40 ns | 40 ns | 40 ns |