25 V dual-channel low-side gate driver IC
EiceDRIVER™ 25 V dual-channel low-side gate driver IC with typical 2.3 A source and 3.3 A sink currents in 8-lead SOIC and PDIP package for MOSFETs and IGBTs.
The proprietary latch immune CMOS technologies enable ruggedized mono-lithic construction. The logic inputs are compatible with standard CMOS or LSTTL output. The output drivers feature a high pulse current buffer stage designed for minimum driver cross-conduction. Propagation delays are matched to simplify use in high frequency applications.
Summary of Features
Benefits
Applications
Find our Variations for IR4426S
Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
IR4427S DSO-8
2
2.3/3.3 A
IRS4427S DSO-8
2
2.3/3.3 A
IRS44273L SOT23-5L 1 1.5/1.5 A
10.2/9.2 V
additional OUT pin for easy layout
1ED44175N01B SOT23-6L 1
2.6/2.6 A
8.0/7.3 V
integrated overcurrent protection with negative current sensing
2ED24427N01F DSO-8 with power pad 2
10/10 A
11.5/10.0 V
high-current capability, DSO-8 package with thermally efficient, exposed power pad
Part No Package Channels Io+/- (typ) UVLO (on/off) typ. Features
Manufacturer: Infineon Technologies
Win Source Part Number: 1186814-IR4426S
Packaging: Tube
Mounting Style: SMD
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 2.3A, 3.3A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Family Part Number: IR4426S
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Supply Voltage (V): 6V ~ 20V
Rise / Fall Time: 15ns, 10ns
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC Product overview: IR4426S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR4426S can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
IC GATE DRVR LOW-SIDE 8SOIC
| Infineon Technologies AG | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR4426S | 1186814-IR4426S | IR4426S-ND | 730-IR4426S | 376-IR4426S | IR4426S | IR4426S |
| Product Name | Gate Driver ICs | PMIC - PMIC - Gate Drivers - IR4426S | Gate Drivers | Gate Driver IC | IC GATE DRVR LOW-SIDE 8SOIC | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side; Low-Side | Low-side | Low-side | |
| Output Current | 2.3 amps | 3.3 amps | 3.3 amps | 3.3 amps | 3.3 amps | ||
| Supply Voltage | 6 to 20 volts | 6 to 20 volts | 6 to 20 volts | 15 volts | 6 to 20 volts | 20 to 6 volts | |
| Propagation Delay | 65 ns | ||||||
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns |