Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET 25-PQFN (4x6)
Manufacturer: Infineon Technologies
Win Source Part Number: 017393-IR3553MTRPBF
Packaging: Reel - TR
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Applications: Synchronous Buck Converters, Voltage Regulators
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature, UVLO
Voltage - Load: 4.5 V to 15 V
Load Type: Inductive
Current - Peak Output: 60A
Family Name: IR3553
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 25-PQFN (4x6)
Supply Voltage - Operating: 4.5 V to 7 V
Channel Output Current: 40A
Alternative Parts (Cross-Reference): IR3553MPBF;
Introduction Date: June 30, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
IC HALF BRIDGE DRIVER 40A 2PQFN
Gate Drivers Hi Eff Intrgr Pw Stg 3die w/G12.5 FET;40A
Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET 25-PQFN (4x6)
DC/DC, SYNC BUCK, GATE DRIVER, PQFN-25; Input Voltage Min:4.5V; Input Voltage Max:15V; Output Current:40A; Output Voltage Min:250mV; Output Voltage Max:5.5V; DC / DC Converter IC Case:PQFN; No. of Pins:25Pins; Switching Frequency RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR3553MTRPBFTR-ND | 017393-IR3553MTRPBF | IR3553MTRPBF | IR3553MTRPBF | IR3553MTRPBF | 17AC9938 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | PMIC - PMIC - Full, Half - Bridge Drivers - IR3553MTRPBF | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Gate Drivers | Full Half-Bridge Drivers | Dc/dc, Sync Buck, Gate Driver, Pqfn-25; Input Voltage Min Infineon |
| Supply Voltage | 4.5 to 7 volts | 4.5 to 7 volts | 4.5 to 7 volts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 25-PowerVFQFN | 25-PQFN (4x6) | 25-PowerVFQFN | |||
| Packing Method | Tape Reel | Tape Reel; Reel - TR; Other | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |