Manufacturer: Infineon Technologies
Win Source Part Number: 017832-IRS21864STRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 600V
Family Name: IRS21864
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 22ns, 18ns
Alternative Parts (Cross-Reference): BM60210FV-CE2; BM60211FV-CE2; TPS2830DG4; TPS2834DRG4;
Introduction Date: May 04, 2006
ECCN: EAR99
Country of Origin: China , Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC GATE DRVR HI/LOW SIDE 14SOIC Product overview: IRS21864STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21864STRPBF can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
Gate Drivers Hi&Lw Sd Drvr capbl of 4A & 4A
High-Side or Low-Side Gate Driver IC Non-Inverting 14-SOIC
IC GATE DRVR HI/LOW SIDE 14SOIC
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, NSOIC; Driver Configuration:High Side and Low Side; Peak Output Current:4A; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:NSOIC; No. of Pins:14Pins; Input Delay:170ns; Output RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 017832-IRS21864STRPBF | 730-IRS21864STRPBF | IRS21864STRPBFCT-ND | IRS21864STRPBF | IRS21864STRPBF | IRS21864STRPBF | 43AC3306 |
| Product Name | PMIC - PMIC - Gate Drivers - IRS21864STRPBF | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet/igbt Driver, High/low Side, Nsoic; Driver Configuration Infineon |
| Driver Type | Dual Gate Driver | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | High-side; Low-side | ||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | 4 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 22 ns | 22 ns | 22 ns | 22 ns |