Infineon Technologies AG Gate Drivers IR25607STRPBF

Description
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - 448-IR25607STRPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Gate Drivers - 448-IR25607STRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Gate Drivers - 448-IR25607STRPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IR25607STRPBF - 1186694-IR25607STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR25607STRPBF
1186694-IR25607STRPBF
PMIC - PMIC - Gate Drivers - IR25607STRPBF 1186694-IR25607STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1186694-IR25607STRPB F Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 6V, 9.5V Current - Peak Output (Source, Sink): 2.5A, 2.5A High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: IR25607SPBF Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 25ns, 17ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186694-IR25607STRPBF
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 6V, 9.5V
Current - Peak Output (Source, Sink): 2.5A, 2.5A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: IR25607SPBF
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 25ns, 17ns

Buy Now
Singapore, Singapore
Gate Driver IC
730-IR25607STRPBF
Gate Driver IC 730-IR25607STRPBF
IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: IR25607STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR25607STRPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 16SOIC Product overview: IR25607STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR25607STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IR25607STRPBF
Gate Drivers IR25607STRPBF
Gate Drivers 600V High Low Side 2A 10-20V 120 94ns

Gate Drivers 600V High Low Side 2A 10-20V 120 94ns

Buy Now Datasheet
Gate Drivers - IR25607STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR25607STRPBF
Gate Drivers IR25607STRPBF
Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 448-IR25607STRPBFCT-ND 1186694-IR25607STRPBF 730-IR25607STRPBF IR25607STRPBF IR25607STRPBF
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - IR25607STRPBF Gate Driver IC Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 2.5 amps 2.5 amps 2.5 amps 2.5 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 25 ns 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-1976-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type High-side; Low-side; Three-phase
Supply Voltage 5.5 to 50 volts
Rise Time 35 ns
View Details
4 suppliers
Gate Drivers - 448-2EDL8033G4CXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details