Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
Manufacturer: Infineon Technologies
Win Source Part Number: 141038-IR4428
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 2.3A, 3.3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 20 V
Rise and Fall Time: 15ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC GATE DRVR LOW-SIDE 8DIP Product overview: IR4428 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR4428 can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting, Non-Inverting 8-PDIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR4428-ND | 141038-IR4428 | 730-IR4428 | IR4428 |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IR4428 | Gate Driver IC | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side; Low-Side | Low-side |
| Output Configuration | Noninverting | Noninverting | Inverting; Inverting, Non-Inverting | Inverting; Noninverting |
| Output Current | 3.3 amps | 3.3 amps | 3.3 amps | 3.3 amps |
| Supply Voltage | 6 to 20 volts | 6 to 20 volts | 6 to 20 volts | |
| Rise Time | 15 ns | 15 ns | 15 ns | 15 ns |