Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS2183STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2183STRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1047783-IRS2183STRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 1.9A, 2.3A
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 40ns, 20ns
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Gate Drivers Hlf Brdg Drvr Soft Trn On 400ns
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET/IGBT DRIVER, HALF BRIDGE, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:-; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:180ns; Output Delay:220ns; RoHS Compliant: Yes
Half-Bridge Gate Driver IC Inverting, Non-Inverting 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-IRS2183STRPBFCT-ND | 730-IRS2183STRPBF | 1047783-IRS2183STRPBF | IRS2183STRPBF | IRS2183STRPBF | 12AC9760 | IRS2183STRPBF |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - IRS2183STRPBF | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet/igbt Driver, Half Bridge, Soic-8; Driver Configuration Infineon | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | |||
| Output Configuration | Noninverting | Inverting; Inverting, Non-Inverting | Noninverting | Inverting; Noninverting | |||
| Output Current | 2.3 amps | 2.3 amps | 2.3 amps | 2.3 amps | |||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 40 ns | 40 ns | 40 ns | 40 ns |