Manufacturer: Infineon Technologies
Win Source Part Number: 1047726-IRS2004STRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 200V
Family Name: IRS2004
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 70ns, 35ns
Alternative Parts (Cross-Reference): FAN7080MX_GF085; FAN7080M_GF085; M81734FP;
Introduction Date: June 12, 2006
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
IRS2004 - Gate Driver
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IRS2004STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2004STRPBF can be used for catalog matching and distributor lookup.
Gate Drivers Half Brdg Drvr w/ Hi&Lw Side Outpt
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half Bridge 2 290mA 70ns 35ns 10V~20V 600mA SOIC-8 Gate Drive ICs ROHS
IC GATE DRVR HALF-BRIDGE 8SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1047726-IRS2004STRPBF | IRS2004STRPBFCT-ND | IRS2004STRPBF | 730-IRS2004STRPBF | IRS2004STRPBF | IRS2004STRPBF | IRS2004STRPBF | IRS2004STRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IRS2004STRPBF | Gate Drivers | Gate Driver IC | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Integrated Circuits (ICs) - PMIC - Gate Drivers | |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Rise Time | 70 ns | 70 ns | 70 ns | 70 ns | 70 ns |