Manufacturer: Infineon Technologies
Win Source Part Number: 104382-IRS2186STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 4A, 4A
High Side Voltage - Max (Bootstrap): 600V
Family Name: IRS2186
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 22ns, 18ns
Alternative Parts (Cross-Reference): L6385D013TR; E-L6385D; E-L6385D013TR; L6385D;
Introduction Date: May 04, 2006
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IRS2186STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2186STRPBF can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
2 4A 22ns 18ns 10V~20V 4A SOIC-8 Gate Drive ICs ROHS
MOSFET/IGBT DRIVER, HIGH/LOW SIDE, SOIC8; No. of Channels:2Channels; Driver Configuration:High Side and Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Non-Inverting; Source Current:4A RoHS Compliant: Yes
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
IC GATE DRVR HI/LOW SIDE 8SOIC
Gate Drivers Hi&Lw Sd Drvr capbl of 4A & 4A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 104382-IRS2186STRPBF | 730-IRS2186STRPBF | IRS2186STRPBFCT-ND | IRS2186STRPBF | 12AC9762 | IRS2186STRPBF | IRS2186STRPBF | IRS2186STRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IRS2186STRPBF | Gate Driver IC | Gate Drivers | Power Supply Chip >> Gate Drive ICs | Mosfet/igbt Driver, High/low Side, Soic8; No. Of Channels Infineon | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 4 amps | 4 amps | 4 amps | 4 amps | ||||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | ||
| Rise Time | 22 ns | 22 ns | 22 ns | 22 ns | 22 ns |