Infineon Technologies AG PMIC - PMIC - Gate Drivers - IRS21531DPBF IRS21531DPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188765-IRS21531DPBF Packaging: Tube Mounting Style: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 180mA, 260mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: IRS21531DPBF Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 15.4V Rise / Fall Time: 120ns, 50ns
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188765-IRS21531DPBF Packaging: Tube Mounting Style: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 180mA, 260mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: IRS21531DPBF Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 15.4V Rise / Fall Time: 120ns, 50ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IRS21531DPBF - 1188765-IRS21531DPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS21531DPBF
1188765-IRS21531DPBF
PMIC - PMIC - Gate Drivers - IRS21531DPBF 1188765-IRS21531DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188765-IRS21531DPBF Packaging: Tube Mounting Style: Through Hole Channel Type: Synchronous Input Type: RC Input Circuit Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Current - Peak Output (Source, Sink): 180mA, 260mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 8-DIP Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: IRS21531DPBF Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 15.4V Rise / Fall Time: 120ns, 50ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1188765-IRS21531DPBF
Packaging: Tube
Mounting Style: Through Hole
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 180mA, 260mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: IRS21531DPBF
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 15.4V
Rise / Fall Time: 120ns, 50ns

Buy Now
Gate Drivers - IRS21531DPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS21531DPBF-ND
Gate Drivers IRS21531DPBF-ND
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IRS21531DPBF
Gate Driver IC 730-IRS21531DPBF
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IRS21531DPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21531DPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IRS21531DPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21531DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IRS21531DPBF - Rochester Electronics
Newburyport, MA, United States
IRS21531 - Gate Driver

IRS21531 - Gate Driver

Supplier's Site Datasheet
Gate Drivers - IRS21531DPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS21531DPBF
Gate Drivers IRS21531DPBF
Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Half-Bridge Gate Driver IC RC Input Circuit 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1188765-IRS21531DPBF IRS21531DPBF-ND 730-IRS21531DPBF IRS21531DPBF IRS21531DPBF
Product Name PMIC - PMIC - Gate Drivers - IRS21531DPBF Gate Drivers Gate Driver IC Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Current 0.2600 amps 0.2600 amps 0.2600 amps 0.2600 amps
Supply Voltage 10 to 15.4 volts 10 to 15.4 volts 10 to 15.4 volts
Rise Time 120 ns 120 ns 120 ns 120 ns
Fall Time 50 ns 50 ns 50 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2535VX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A6801SLW-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers