Infineon Technologies AG PMIC - PMIC - Gate Drivers - IRS2011PBF IRS2011PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047727-IRS2011PBF Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.7V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 15ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047727-IRS2011PBF Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.7V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 15ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IRS2011PBF - 1047727-IRS2011PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS2011PBF
1047727-IRS2011PBF
PMIC - PMIC - Gate Drivers - IRS2011PBF 1047727-IRS2011PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047727-IRS2011PBF Packaging: Tube/Rail Mounting: Through Hole Channel Type: Independent Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.7V Current - Peak Output (Source, Sink): 1A, 1A High Side Voltage - Max (Bootstrap): 200V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 15ns Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047727-IRS2011PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 1A, 1A
High Side Voltage - Max (Bootstrap): 200V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 25ns, 15ns
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - IRS2011PBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IRS2011PBF-ND
Gate Drivers IRS2011PBF-ND
Half-Bridge Gate Driver IC Inverting 8-PDIP

Half-Bridge Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IRS2011PBF
Gate Driver IC 730-IRS2011PBF
IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IRS2011PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2011PBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 8DIP Product overview: IRS2011PBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2011PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IRS2011PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IRS2011PBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IRS2011PBF
IC GATE DRVR HALF-BRIDGE 8DIP

IC GATE DRVR HALF-BRIDGE 8DIP

Supplier's Site
Gate Drivers - IRS2011PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS2011PBF
Gate Drivers IRS2011PBF
Half-Bridge Gate Driver IC Inverting 8-PDIP

Half-Bridge Gate Driver IC Inverting 8-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IRS2011PBF
Gate Drivers IRS2011PBF
Gate Drivers Hi&Lw Sd Drvr

Gate Drivers Hi&Lw Sd Drvr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1047727-IRS2011PBF IRS2011PBF-ND 730-IRS2011PBF IRS2011PBF IRS2011PBF IRS2011PBF
Product Name PMIC - PMIC - Gate Drivers - IRS2011PBF Gate Drivers Gate Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Current 1 amps 1 amps 1 amps 1 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 20 to 10 volts 10 to 20 volts
Rise Time 25 ns 25 ns 25 ns 25 ns
Fall Time 15 ns 15 ns 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351QDBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Power Distribution Switches, Load Drivers - A2982SLW - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Driver ICs - 1EDI20N12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers
 - 74HC2G125DC-Q100H - Rochester Electronics
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details