IC GATE DRVR HALF-BRIDGE 8SOIC
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 1046227-IR2308STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Family Name: IR2308
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 150ns, 50ns
Alternative Parts (Cross-Reference): FAN7384M; L6498LD; FAN7384MX;
Introduction Date: August 06, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Gate Drivers Half Bridge Drvr Hi Volt & Hi Speed
IC GATE DRVR HALF-BRIDGE 8SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-IR2308STRPBFCT-ND | 1046227-IR2308STRPBF | IR2308STRPBF | IR2308STRPBF | IR2308STRPBF |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2308STRPBF | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Drivers |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | ||
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 20 to 10 volts | 10 to 20 volts | |
| Rise Time | 150 ns | 150 ns | 150 ns |