Infineon Technologies AG Gate Drivers IR3598MTR1PBF

Description
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (3x3)
Request a Quote
Description
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (3x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IR3598MTR1PBF is a dual MOSFET driver designed for high-efficiency synchronous buck converters, optimized for use with digital PWM controllers. It operates in a compact 16-pin QFN package, allowing for significant space savings in high phase count voltage regulators. The driver supports multimode operation, enabling configuration as either dual independent drivers or as an interleaved doubler driver, effectively doubling the maximum phase count from the controller. This driver features a variable gate drive voltage range from 4V to 13V, ensuring optimized system efficiency. It is capable of driving capacitive loads of 3nF in less than 12ns and supports high output switching frequencies exceeding 1MHz. The IR3598 includes integrated bootstrap diodes, low side driver specifications of 0.85,Ѷ source and 0.38,Ѷ sink, and high side driver specifications of 1.1,Ѷ source and 0.60,Ѷ sink. Propagation delays are less than 20ns, and the device incorporates non-overlap and under voltage protection for enhanced reliability. Applications include desktop CPU and GPU solutions, performance overclocking VR solutions, and systems optimized for sleep states using +5V standby. The IR3598 is RoHS compliant and designed to maintain drive strength across its voltage range, making it suitable for various advanced computing applications.

Datasheet Summary
Powered by GS/AI

The IR3598MTR1PBF is a dual MOSFET driver designed for high-efficiency synchronous buck converters, optimized for use with digital PWM controllers. It operates in a compact 16-pin QFN package, allowing for significant space savings in high phase count voltage regulators. The driver supports multimode operation, enabling configuration as either dual independent drivers or as an interleaved doubler driver, effectively doubling the maximum phase count from the controller. This driver features a variable gate drive voltage range from 4V to 13V, ensuring optimized system efficiency. It is capable of driving capacitive loads of 3nF in less than 12ns and supports high output switching frequencies exceeding 1MHz. The IR3598 includes integrated bootstrap diodes, low side driver specifications of 0.85,Ѷ source and 0.38,Ѷ sink, and high side driver specifications of 1.1,Ѷ source and 0.60,Ѷ sink. Propagation delays are less than 20ns, and the device incorporates non-overlap and under voltage protection for enhanced reliability. Applications include desktop CPU and GPU solutions, performance overclocking VR solutions, and systems optimized for sleep states using +5V standby. The IR3598 is RoHS compliant and designed to maintain drive strength across its voltage range, making it suitable for various advanced computing applications.

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IR3598MTR1PBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR3598MTR1PBF-ND
Gate Drivers IR3598MTR1PBF-ND
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 16-QFN (3x3)

Buy Now Datasheet
Gate Drivers - IR3598MTR1PBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR3598MTR1PBF
Gate Drivers IR3598MTR1PBF
Half-Bridge Gate Driver IC Non-Inverting 16-QFN (3x3)

Half-Bridge Gate Driver IC Non-Inverting 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number IR3598MTR1PBF-ND IR3598MTR1PBF
Product Name Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Inverting; Noninverting
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Rise Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2981A-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53354A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 170000 kHz
View Details
Clock Buffers, Drivers - CDCLVC1102PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details