Infineon Technologies AG Gate Driver ICs IR2233J

Description
1200 V three-phase gate driver IC with over current protection, fault reporting, OPAMP and shutdown EiceDRIVER™ 1200 V three-phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in 44 Lead PLCC package for IGBTs and MOSFETs. Also available in 28 Lead PDIP and 28 Lead SOICWB. Summary of Features Floating channel designed for bootstrap operation Fully operational to +1200 V Fully operational to +600 V (IR2135 ) option avaialble Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 V/12 V to 20 V DC and up to 25 V for transient Undervoltage lockout for all channels Over-current shut down turns off all six drivers Independent 3 half-bridge drivers Matched propagation delay for all channels 2.5 V logic compatible Outputs out of phase with inputs Applications Home appliances Motor Control Multicopters and drones Robotics
Request a Quote Datasheet
Description
1200 V three-phase gate driver IC with over current protection, fault reporting, OPAMP and shutdown EiceDRIVER™ 1200 V three-phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in 44 Lead PLCC package for IGBTs and MOSFETs. Also available in 28 Lead PDIP and 28 Lead SOICWB. Summary of Features Floating channel designed for bootstrap operation Fully operational to +1200 V Fully operational to +600 V (IR2135 ) option avaialble Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 V/12 V to 20 V DC and up to 25 V for transient Undervoltage lockout for all channels Over-current shut down turns off all six drivers Independent 3 half-bridge drivers Matched propagation delay for all channels 2.5 V logic compatible Outputs out of phase with inputs Applications Home appliances Motor Control Multicopters and drones Robotics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IR2233J - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IR2233J
Gate Driver ICs IR2233J
1200 V three-phase gate driver IC with over current protection, fault reporting, OPAMP and shutdown EiceDRIVER™ 1200 V three-phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in 44 Lead PLCC package for IGBTs and MOSFETs. Also available in 28 Lead PDIP and 28 Lead SOICWB. Summary of Features Floating channel designed for bootstrap operation Fully operational to +1200 V Fully operational to +600 V (IR2135 ) option avaialble Tolerant to negative transient voltage dV/dt immune Gate drive supply range from 10 V/12 V to 20 V DC and up to 25 V for transient Undervoltage lockout for all channels Over-current shut down turns off all six drivers Independent 3 half-bridge drivers Matched propagation delay for all channels 2.5 V logic compatible Outputs out of phase with inputs Applications Home appliances Motor Control Multicopters and drones Robotics

1200 V three-phase gate driver IC with over current protection, fault reporting, OPAMP and shutdown

EiceDRIVER™ 1200 V three-phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in 44 Lead PLCC package for IGBTs and MOSFETs. Also available in 28 Lead PDIP and 28 Lead SOICWB.


Summary of Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +1200 V
  • Fully operational to +600 V (IR2135 ) option avaialble
  • Tolerant to negative transient voltage
  • dV/dt immune
  • Gate drive supply range from 10 V/12 V to 20 V DC and up to 25 V for transient
  • Undervoltage lockout for all channels
  • Over-current shut down turns off all six drivers
  • Independent 3 half-bridge drivers
  • Matched propagation delay for all channels
  • 2.5 V logic compatible
  • Outputs out of phase with inputs

Applications

  • Home appliances
  • Motor Control
  • Multicopters and drones
  • Robotics
Supplier's Site Datasheet
Gate Drivers - IR2233J-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2233J-ND
Gate Drivers IR2233J-ND
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Buy Now Datasheet
Gate Driver IC - 730-IR2233J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-IR2233J
Gate Driver IC 730-IR2233J
IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2233J from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2233J can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 44PLCC Product overview: IR2233J from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2233J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - IR2233J - 1186670-IR2233J - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR2233J
1186670-IR2233J
PMIC - PMIC - Gate Drivers - IR2233J 1186670-IR2233J
Manufacturer: Infineon Technologies Win Source Part Number: 1186670-IR2233J Packaging: Tube Mounting Style: SMD Channel Type: 3-Phase Input Type: Inverting Driven Configuration: Half-Bridge Number of Drivers: 6 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 250mA, 500mA High Side Voltage - Max (Bootstrap): 1200V Categories: Integrated Circuits Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58) Status: Obsolete Temperature Range - Operating: 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 44-LCC , 32 Leads Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: IR2233J Manufacturer Pack Quantity: 27 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 20V Rise / Fall Time: 90ns, 40ns

Manufacturer: Infineon Technologies
Win Source Part Number: 1186670-IR2233J
Packaging: Tube
Mounting Style: SMD
Channel Type: 3-Phase
Input Type: Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 250mA, 500mA
High Side Voltage - Max (Bootstrap): 1200V
Categories: Integrated Circuits
Supplier Device Package: 44-PLCC, 32 Leads (16.58x16.58)
Status: Obsolete
Temperature Range - Operating: 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 44-LCC , 32 Leads
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: IR2233J
Manufacturer Pack Quantity: 27
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 20V
Rise / Fall Time: 90ns, 40ns

Buy Now
Gate Drivers - IR2233J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2233J
Gate Drivers IR2233J
Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Half-Bridge Gate Driver IC Inverting 44-PLCC, 32 Leads (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2233J IR2233J-ND 730-IR2233J 1186670-IR2233J IR2233J
Product Name Gate Driver ICs Gate Drivers Gate Driver IC PMIC - PMIC - Gate Drivers - IR2233J Gate Drivers
Driver Type Three-phase Dual Gate Driver; Three-phase Dual Gate Driver; Half-Bridge Dual Gate Driver; Three-phase Dual Gate Driver
Output Current 0.2500 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts 10 to 20 volts
Propagation Delay 700 ns
Package Type PLCC; PLCC44 LCCC; 44-LCC (J-Lead), 32 Leads Tube 44-LCC (J-Lead), 32 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-1EDN9550BXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 9.4 amps
View Details
3 suppliers
Gate Drivers - 448-2ED2104S06FXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.7000 amps
View Details
4 suppliers
2.5KV Gate Driver IC - 906-1EDC20I12MHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
5 suppliers
8KV Gate Driver IC - 906-1ED3122MC12HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3.1 to 17 volts
Rise Time 30 ns
View Details
4 suppliers