Infineon Technologies AG Gate Driver ICs IR2233S

Description
1200 V three-phase gate driver IC with integrated over current protection, fault reporting, OPAMP, and shutdown EiceDRIVER™ 1200 V three-phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in DSO-28 lead package for IGBT Dicretes and IGBT modules. IR2233S utilizes proprietary 1200 V HVIC and latch immune CMOS technologies which enable a rugged, monolithic construction with integrated protective features such over-current protection, fault reporting, under voltage lockout protection, cross-conduction prevention, independent op amp, shutdown, separate logic and power ground The IR2233S three-phase gate driver is well suited for low- and medium- power designs up to 4 kW or higher power levels with additional external buffer current driver. IR2233S provides high performance drive capability with full protective features for a cost-competitive solution. IR2233S belongs to the 1200 V level-shift junction isolated (JI)gate driver family. A 600 V variant is also available, IR2133S. Summary of Features Floating channel up to 1200 V Integrated over-current shut down turns off all six drivers Under-voltage lockout protection Cross conduction prevention (dead-time) Current sensing op amp Low quiescent current Tolerant to negative transient voltage, dV/dt immune Matched propagation delay for all channels Independent 3 half-bridge drivers 2.4 V logic compatible Outputs out of phase with inputs Benefits our monolithic high-voltage technology allows IR2233S to safely drive 110 Vac to 380 Vac applications and can withstand up to 1200 V dc voltage. Integrated over-current protection, provides space and cost savings compare to a discrete op-amp component solution while protecting the switches Under-voltage lockout provides protection at low supply voltage The current sense amplifier amplifies phase leg current from a low-value precision sensing resistor in the power return path. Applications Commercial heat pumps Heating ventilation and air conditioning (HVAC) Industrial automation Industrial motor drives and controls Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ. 6ED2231S12T DSO-24 Three-phase 0.35 / 0.65 A 11.3 / 12.2 V IR2214SS SSOP-24 Half-bridge 2 / 3 A 9.3 / 10.2 V 6ED2230S12T DSO-24 Three-phase 0.35 / 0.65 A 9.4 /10.4 V IR2233S DSO-28 Three-phase 0.25 / 0.5 A 8.2 / 8.6 V IR2213S DSO-16 High- and low-side 2.0 / 2.5 A 9.3 /10.2 V Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ.
Request a Quote Datasheet
Description
1200 V three-phase gate driver IC with integrated over current protection, fault reporting, OPAMP, and shutdown EiceDRIVER™ 1200 V three-phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in DSO-28 lead package for IGBT Dicretes and IGBT modules. IR2233S utilizes proprietary 1200 V HVIC and latch immune CMOS technologies which enable a rugged, monolithic construction with integrated protective features such over-current protection, fault reporting, under voltage lockout protection, cross-conduction prevention, independent op amp, shutdown, separate logic and power ground The IR2233S three-phase gate driver is well suited for low- and medium- power designs up to 4 kW or higher power levels with additional external buffer current driver. IR2233S provides high performance drive capability with full protective features for a cost-competitive solution. IR2233S belongs to the 1200 V level-shift junction isolated (JI)gate driver family. A 600 V variant is also available, IR2133S. Summary of Features Floating channel up to 1200 V Integrated over-current shut down turns off all six drivers Under-voltage lockout protection Cross conduction prevention (dead-time) Current sensing op amp Low quiescent current Tolerant to negative transient voltage, dV/dt immune Matched propagation delay for all channels Independent 3 half-bridge drivers 2.4 V logic compatible Outputs out of phase with inputs Benefits our monolithic high-voltage technology allows IR2233S to safely drive 110 Vac to 380 Vac applications and can withstand up to 1200 V dc voltage. Integrated over-current protection, provides space and cost savings compare to a discrete op-amp component solution while protecting the switches Under-voltage lockout provides protection at low supply voltage The current sense amplifier amplifies phase leg current from a low-value precision sensing resistor in the power return path. Applications Commercial heat pumps Heating ventilation and air conditioning (HVAC) Industrial automation Industrial motor drives and controls Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ. 6ED2231S12T DSO-24 Three-phase 0.35 / 0.65 A 11.3 / 12.2 V IR2214SS SSOP-24 Half-bridge 2 / 3 A 9.3 / 10.2 V 6ED2230S12T DSO-24 Three-phase 0.35 / 0.65 A 9.4 /10.4 V IR2233S DSO-28 Three-phase 0.25 / 0.5 A 8.2 / 8.6 V IR2213S DSO-16 High- and low-side 2.0 / 2.5 A 9.3 /10.2 V Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IR2233S - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IR2233S
Gate Driver ICs IR2233S
1200 V three-phase gate driver IC with integrated over current protection, fault reporting, OPAMP, and shutdown EiceDRIVER™ 1200 V three-phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in DSO-28 lead package for IGBT Dicretes and IGBT modules. IR2233S utilizes proprietary 1200 V HVIC and latch immune CMOS technologies which enable a rugged, monolithic construction with integrated protective features such over-current protection, fault reporting, under voltage lockout protection, cross-conduction prevention, independent op amp, shutdown, separate logic and power ground The IR2233S three-phase gate driver is well suited for low- and medium- power designs up to 4 kW or higher power levels with additional external buffer current driver. IR2233S provides high performance drive capability with full protective features for a cost-competitive solution. IR2233S belongs to the 1200 V level-shift junction isolated (JI)gate driver family. A 600 V variant is also available, IR2133S. Summary of Features Floating channel up to 1200 V Integrated over-current shut down turns off all six drivers Under-voltage lockout protection Cross conduction prevention (dead-time) Current sensing op amp Low quiescent current Tolerant to negative transient voltage, dV/dt immune Matched propagation delay for all channels Independent 3 half-bridge drivers 2.4 V logic compatible Outputs out of phase with inputs Benefits our monolithic high-voltage technology allows IR2233S to safely drive 110 Vac to 380 Vac applications and can withstand up to 1200 V dc voltage. Integrated over-current protection, provides space and cost savings compare to a discrete op-amp component solution while protecting the switches Under-voltage lockout provides protection at low supply voltage The current sense amplifier amplifies phase leg current from a low-value precision sensing resistor in the power return path. Applications Commercial heat pumps Heating ventilation and air conditioning (HVAC) Industrial automation Industrial motor drives and controls Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ. 6ED2231S12T DSO-24 Three-phase 0.35 / 0.65 A 11.3 / 12.2 V IR2214SS SSOP-24 Half-bridge 2 / 3 A 9.3 / 10.2 V 6ED2230S12T DSO-24 Three-phase 0.35 / 0.65 A 9.4 /10.4 V IR2233S DSO-28 Three-phase 0.25 / 0.5 A 8.2 / 8.6 V IR2213S DSO-16 High- and low-side 2.0 / 2.5 A 9.3 /10.2 V Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ.

1200 V three-phase gate driver IC with integrated over current protection, fault reporting, OPAMP, and shutdown

EiceDRIVER™ 1200 V three-phase gate driver IC with typical 0.25 A source and 0.5 A sink currents in DSO-28 lead package for IGBT Dicretes and IGBT modules.

IR2233S utilizes proprietary 1200 V HVIC and latch immune CMOS technologies which enable a rugged, monolithic construction with integrated protective features such over-current protection, fault reporting, under voltage lockout protection, cross-conduction prevention, independent op amp, shutdown, separate logic and power ground

The IR2233S three-phase gate driver is well suited for low- and medium- power designs up to 4 kW or higher power levels with additional external buffer current driver. IR2233S provides high performance drive capability with full protective features for a cost-competitive solution.

IR2233S belongs to the 1200 V level-shift junction isolated (JI)gate driver family.

A 600 V variant is also available, IR2133S.


Summary of Features

  • Floating channel up to 1200 V
  • Integrated over-current shut down turns off all six drivers
  • Under-voltage lockout protection
  • Cross conduction prevention (dead-time)
  • Current sensing op amp
  • Low quiescent current
  • Tolerant to negative transient voltage, dV/dt immune
  • Matched propagation delay for all channels
  • Independent 3 half-bridge drivers
  • 2.4 V logic compatible
  • Outputs out of phase with inputs

Benefits

  • our monolithic high-voltage technology allows IR2233S to safely drive 110 Vac to 380 Vac applications and can withstand up to 1200 V dc voltage.
  • Integrated over-current protection, provides space and cost savings compare to a discrete op-amp component solution while protecting the switches
  • Under-voltage lockout provides protection at low supply voltage
  • The current sense amplifier amplifies phase leg current from a low-value precision sensing resistor in the power return path.

Applications

  • Commercial heat pumps
  • Heating ventilation and air conditioning (HVAC)
  • Industrial automation
  • Industrial motor drives and controls

Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ.

6ED2231S12T

DSO-24

Three-phase

0.35 / 0.65 A

11.3 / 12.2 V

IR2214SS

SSOP-24

Half-bridge

2 / 3 A

9.3 / 10.2 V

6ED2230S12T

DSO-24

Three-phase

0.35 / 0.65 A

9.4 /10.4 V

IR2233S

DSO-28

Three-phase

0.25 / 0.5 A

8.2 / 8.6 V

IR2213S

DSO-16

High- and low-side

2.0 / 2.5 A

9.3 /10.2 V
Part No - Package - Configuration - Io+/- (typ.) - UVLO (on/off) typ.

Supplier's Site Datasheet
Singapore, Singapore
Gate Driver IC
730-IR2233S
Gate Driver IC 730-IR2233S
IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR2233S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2233S can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 28SOIC Product overview: IR2233S from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2233S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR2233S-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR2233S-ND
Gate Drivers IR2233S-ND
Half-Bridge Gate Driver IC Inverting 28-SOIC

Half-Bridge Gate Driver IC Inverting 28-SOIC

Buy Now Datasheet
Gate Drivers - IR2233S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR2233S
Gate Drivers IR2233S
Half-Bridge Gate Driver IC Inverting 28-SOIC

Half-Bridge Gate Driver IC Inverting 28-SOIC

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IR2233S 730-IR2233S IR2233S-ND IR2233S
Product Name Gate Driver ICs Gate Driver IC Gate Drivers Gate Drivers
Driver Type Three-phase Dual Gate Driver; Half-Bridge Dual Gate Driver; Three-phase Dual Gate Driver
Output Current 0.2500 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Propagation Delay 700 ns
Package Type SOIC; SOIC 28W Tube SOIC; "28-SOIC (0.295"", 7.50mm Width)" SOIC; 28-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDL8124G - 2EDL8124G - Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 4 amps
Supply Voltage 8 to 20 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372560-2EDN7534RXTMA1 - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
5 suppliers
8KV Gate Driver IC - 906-1ED3122MC12HXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 2; 2
Supply Voltage 3.1 to 17 volts
Rise Time 30 ns
View Details
4 suppliers
Gate Driver ICs - 1EDB9275F - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 5.4 amps
Supply Voltage 3 to 15 volts
View Details