The IR25601SPBF is a high voltage, high speed gate driver designed for driving N-channel power MOSFETs or IGBTs in half-bridge configurations. It operates with a maximum voltage of 600V and features independent high and low side output channels. The device supports a gate drive supply range of 10 to 20V and is compatible with 3.3V, 5V, and 15V logic inputs. Key specifications include a maximum output current of ±60 mA for the low side and ±130 mA for the high side, with typical turn-on and turn-off delays of 220 ns. The driver includes under-voltage lockout protection for both channels and has a built-in dead time of 100 ns to prevent cross-conduction. The IR25601SPBF is housed in an 8-lead SOIC package and is rated for operation in ambient temperatures from -40°C to 125°C. This product is suitable for applications requiring robust performance in high voltage environments, with features that enhance noise immunity and reliability.
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR25601SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR25601SPBF can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Gate Drivers 2Ch 600V Half Bridge 60mA 10-20V 50ns
IC GATE DRVR HALF-BRIDGE 8SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR25601SPBF | IR25601SPBF-ND | IR25601SPBF | IR25601SPBF | IR25601SPBF |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers |
| Driver Type | Dual Gate Driver; Half-Bridge | Dual Gate Driver | Dual Gate Driver | ||
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting | ||
| Output Current | 0.1300 amps | 0.1300 amps | 0.1300 amps | ||
| Rise Time | 200 ns | 200 ns | 200 ns | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |