Infineon Technologies AG Power Drivers - Modules - IRAMS06UP60A-2 IRAMS06UP60A-2

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069230-IRAMS06UP60A- 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 6A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069230-IRAMS06UP60A- 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 6A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - IRAMS06UP60A-2 - 069230-IRAMS06UP60A-2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - IRAMS06UP60A-2
069230-IRAMS06UP60A-2
Power Drivers - Modules - IRAMS06UP60A-2 069230-IRAMS06UP60A-2
Manufacturer: Infineon Technologies Win Source Part Number: 069230-IRAMS06UP60A- 2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 6A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 80

Manufacturer: Infineon Technologies
Win Source Part Number: 069230-IRAMS06UP60A-2
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 6A
Isolation Voltage: 2000Vrms
Categories: Discrete Semiconductor Products
Dimension: 23-PowerSIP Module, 19 Leads, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 80

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 069230-IRAMS06UP60A-2
Product Name Power Drivers - Modules - IRAMS06UP60A-2
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-1499-1-ND - DigiKey
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
3 suppliers
Clock Buffers, Drivers - SI53313-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74ALVC574BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details