Infineon Technologies AG PMIC - PMIC - Gate Drivers - IR22141SSTRPBF IR22141SSTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046215-IR22141SSTRP BF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 3A High Side Voltage - Max (Bootstrap): 1200V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SSOP Supply Voltage - Operating: 11.5 V to 20 V Rise and Fall Time: 24ns, 7ns Alternative Parts (Cross-Reference): DGD2181S8-13; IR22141SSPBF; IR22141SSTRPBF; IR2114SSPBF; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046215-IR22141SSTRP BF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 3A High Side Voltage - Max (Bootstrap): 1200V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SSOP Supply Voltage - Operating: 11.5 V to 20 V Rise and Fall Time: 24ns, 7ns Alternative Parts (Cross-Reference): DGD2181S8-13; IR22141SSPBF; IR22141SSTRPBF; IR2114SSPBF; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IR22141SSTRPBF - 1046215-IR22141SSTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IR22141SSTRPBF
1046215-IR22141SSTRPBF
PMIC - PMIC - Gate Drivers - IR22141SSTRPBF 1046215-IR22141SSTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046215-IR22141SSTRP BF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT Logic Voltage - VIL, VIH: 0.8V, 2V Current - Peak Output (Source, Sink): 2A, 3A High Side Voltage - Max (Bootstrap): 1200V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 24-SSOP Supply Voltage - Operating: 11.5 V to 20 V Rise and Fall Time: 24ns, 7ns Alternative Parts (Cross-Reference): DGD2181S8-13; IR22141SSPBF; IR22141SSTRPBF; IR2114SSPBF; Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1046215-IR22141SSTRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT
Logic Voltage - VIL, VIH: 0.8V, 2V
Current - Peak Output (Source, Sink): 2A, 3A
High Side Voltage - Max (Bootstrap): 1200V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 24-SSOP
Supply Voltage - Operating: 11.5 V to 20 V
Rise and Fall Time: 24ns, 7ns
Alternative Parts (Cross-Reference): DGD2181S8-13; IR22141SSPBF; IR22141SSTRPBF; IR2114SSPBF;
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IR22141SSTRPBF
Gate Driver IC 730-IR22141SSTRPBF
IC GATE DRVR HALF-BRIDGE 24SSOP Product overview: IR22141SSTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR22141SSTRPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 24SSOP Product overview: IR22141SSTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR22141SSTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IR22141SSTRPBF-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
IR22141SSTRPBF-ND
Gate Drivers IR22141SSTRPBF-ND
Half-Bridge Gate Driver IC Non-Inverting 24-SSOP

Half-Bridge Gate Driver IC Non-Inverting 24-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - IR22141SSTRPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
IR22141SSTRPBF
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers IR22141SSTRPBF
IC GATE DRVR HALF-BRIDGE 24SSOP

IC GATE DRVR HALF-BRIDGE 24SSOP

Supplier's Site
Gate Drivers - IR22141SSTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IR22141SSTRPBF
Gate Drivers IR22141SSTRPBF
Half-Bridge Gate Driver IC Non-Inverting 24-SSOP

Half-Bridge Gate Driver IC Non-Inverting 24-SSOP

Buy Now Datasheet
IC GATE DRVR HALF-BRIDGE 24SSOP - 376-IR22141SSTRPBF - Utmel Electronic Limited
Hong Kong, China
IC GATE DRVR HALF-BRIDGE 24SSOP
376-IR22141SSTRPBF
IC GATE DRVR HALF-BRIDGE 24SSOP 376-IR22141SSTRPBF
IC GATE DRVR HALF-BRIDGE 24SSOP

IC GATE DRVR HALF-BRIDGE 24SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 1046215-IR22141SSTRPBF 730-IR22141SSTRPBF IR22141SSTRPBF-ND IR22141SSTRPBF IR22141SSTRPBF 376-IR22141SSTRPBF
Product Name PMIC - PMIC - Gate Drivers - IR22141SSTRPBF Gate Driver IC Gate Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers IC GATE DRVR HALF-BRIDGE 24SSOP
Driver Type Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver Dual Gate Driver Dual Gate Driver
Output Configuration Noninverting Noninverting; Non-Inverting Noninverting Inverting; Noninverting
Output Current 3 amps 3 amps 3 amps 3 amps 3 amps
Supply Voltage 11.5 to 20 volts 11.5 to 20 volts 20 to 11.5 volts 11.5 to 20 volts 20 volts
Rise Time 24 ns 24 ns 24 ns 24 ns 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 620-AMT49101KJPTR-B-3-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Driver Type Dual Gate Driver; Three-phase
Output Configuration Noninverting
Output Current 4.2 amps
View Details
Clock Buffers, Drivers - SI5330M-A00231-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC328ADG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details