High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 131712-IR2301SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.9V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 20 V
Rise and Fall Time: 130ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC GATE DRVR HI/LOW SIDE 8SOIC Product overview: IR2301SPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2301SPBF can be used for catalog matching and distributor lookup.
IC GATE DRVR HI/LOW SIDE 8SOIC
DRIVER, MOSFET HIGH/LOW, 2301, SOIC8; Driver Configuration:High Side and Low Side; Peak Output Current:350mA; Supply Voltage Min:5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:220ns; Output RoHS Compliant: Yes
Gate Drivers HI LO SIDE DRVR 600V 5V to 20V
High-Side or Low-Side Gate Driver IC Non-Inverting 8-SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR2301SPBF-ND | 131712-IR2301SPBF | 730-IR2301SPBF | 376-IR2301SPBF | 38K3127 | IR2301SPBF | IR2301SPBF |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IR2301SPBF | Gate Driver IC | IC GATE DRVR HI/LOW SIDE 8SOIC | Driver, Mosfet High/low, 2301, Soic8; Driver Configuration Infineon | Gate Drivers | Gate Drivers |
| Driver Type | High-side; Low-side | Dual Gate Driver | High-Side or Low-Side | High-side; Low-side | High-side; Low-side | High-side; Low-side | |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | |||
| Output Current | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | 0.3500 amps | |
| Supply Voltage | 5 to 20 volts | 5 to 20 volts | 5 to 20 volts | 15 volts | 5 to 20 volts | 5 to 20 volts | |
| Rise Time | 130 ns | 130 ns | 130 ns | 220 ns | 130 ns |