IC GATE DRVR HIGH-SIDE 16SOIC Product overview: IRS21858STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21858STRPBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 16-SOIC
High-Side Gate Driver IC Non-Inverting 16-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IRS21858STRPBF | IRS21858STRPBF-ND | IRS21858STRPBF |
| Product Name | Gate Driver IC | Gate Drivers | Gate Drivers |
| Driver Type | High-side; High-Side | High-side | High-side |
| Output Configuration | Noninverting; Non-Inverting | Noninverting | Inverting; Noninverting |
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| Rise Time | 60 ns | 60 ns | 60 ns |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |