IC GATE DRVR LOW-SIDE 8SOIC Product overview: IR4426STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR4426STRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1046353-IR4426STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 2.3A, 3.3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 6 V to 20 V
Rise and Fall Time: 15ns, 10ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Low-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers Dual Low Side DRVR 6V to 20V 1.5A 85ns
IC GATE DRVR LOW-SIDE 8SOIC
MOSFET DRIVER, LOW-SIDE, SOIC-8, FULL REEL; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:Inverting; Source Current:2.3A; Sink Current:3.3A RoHS Compliant: Yes
Low-Side Gate Driver IC Inverting 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR4426STRPBF | 1046353-IR4426STRPBF | 448-IR4426STRPBFCT-ND | IR4426STRPBF | IR4426STRPBF | 58K5856 | IR4426STRPBF |
| Product Name | Gate Driver IC | PMIC - PMIC - Gate Drivers - IR4426STRPBF | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - PMIC - Gate Drivers | Mosfet Driver, Low-Side, Soic-8, Full Reel; No. Of Channels Infineon | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | Low-side | ||
| Number of Outputs | 2; 2 | ||||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||||
| Output Current | 3.3 amps | 3.3 amps | 3.3 amps | 3.3 amps | |||
| Supply Voltage | 6 to 20 volts | 6 to 20 volts | 6 to 20 volts | 20 to 6 volts | 6 to 20 volts |