Infineon Technologies AG Gate Driver ICs IRS21844S

Description
600 V half-bridge gate driver IC with shutdown and programmable deadtime EiceDRIVER™ 600 V half-bridge gate driver IC with typical 1.9 A source and 2.3 A sink currents in 14 Lead SOIC package for IGBTs and MOSFETs. Also available in 14 Lead PDIP, 14 Lead MLPQ 4x4, 8 Lead SOIC, and 8 Lead PDIP. For the new version with our SOI technology we recommend 2ED21844S06J, providing integrated bootstrap diode, better robustness and higher switching frequency Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage, dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V and 5 V input logic compatible Matched propagation delay for both channels Logic and power ground +/- 5 V offset Lower di/dt gate driver for better noise immunity Output source/sink current capability 1.4 A/1.8 A Applications General purpose motor drive - variating frequency and voltage Home appliances LED strips and signage Motor Control Power conversion
Request a Quote Datasheet
Description
600 V half-bridge gate driver IC with shutdown and programmable deadtime EiceDRIVER™ 600 V half-bridge gate driver IC with typical 1.9 A source and 2.3 A sink currents in 14 Lead SOIC package for IGBTs and MOSFETs. Also available in 14 Lead PDIP, 14 Lead MLPQ 4x4, 8 Lead SOIC, and 8 Lead PDIP. For the new version with our SOI technology we recommend 2ED21844S06J, providing integrated bootstrap diode, better robustness and higher switching frequency Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage, dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V and 5 V input logic compatible Matched propagation delay for both channels Logic and power ground +/- 5 V offset Lower di/dt gate driver for better noise immunity Output source/sink current capability 1.4 A/1.8 A Applications General purpose motor drive - variating frequency and voltage Home appliances LED strips and signage Motor Control Power conversion
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IRS21844S - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IRS21844S
Gate Driver ICs IRS21844S
600 V half-bridge gate driver IC with shutdown and programmable deadtime EiceDRIVER™ 600 V half-bridge gate driver IC with typical 1.9 A source and 2.3 A sink currents in 14 Lead SOIC package for IGBTs and MOSFETs. Also available in 14 Lead PDIP, 14 Lead MLPQ 4x4, 8 Lead SOIC, and 8 Lead PDIP. For the new version with our SOI technology we recommend 2ED21844S06J, providing integrated bootstrap diode, better robustness and higher switching frequency Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage, dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V and 5 V input logic compatible Matched propagation delay for both channels Logic and power ground +/- 5 V offset Lower di/dt gate driver for better noise immunity Output source/sink current capability 1.4 A/1.8 A Applications General purpose motor drive - variating frequency and voltage Home appliances LED strips and signage Motor Control Power conversion

600 V half-bridge gate driver IC with shutdown and programmable deadtime

EiceDRIVER™ 600 V half-bridge gate driver IC with typical 1.9 A source and 2.3 A sink currents in 14 Lead SOIC package for IGBTs and MOSFETs. Also available in 14 Lead PDIP, 14 Lead MLPQ 4x4, 8 Lead SOIC, and 8 Lead PDIP.

For the new version with our SOI technology we recommend 2ED21844S06J, providing integrated bootstrap diode, better robustness and higher switching frequency


Summary of Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +600 V
  • Tolerant to negative transient voltage, dV/dt immune
  • Gate drive supply range from 10 V to 20 V
  • Undervoltage lockout for both channels
  • 3.3 V and 5 V input logic compatible
  • Matched propagation delay for both channels
  • Logic and power ground +/- 5 V offset
  • Lower di/dt gate driver for better noise immunity
  • Output source/sink current capability 1.4 A/1.8 A

Applications

  • General purpose motor drive - variating frequency and voltage
  • Home appliances
  • LED strips and signage
  • Motor Control
  • Power conversion
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number IRS21844S
Product Name Gate Driver ICs
Driver Type Dual Gate Driver
Output Current 1.9 amps
Supply Voltage 10 to 20 volts
Propagation Delay 270 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2ED2772S01GXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2 amps
View Details
Gate Driver ICs - 2EDS8165H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side; Low-side; Dual Gate Driver
Output Current 1 amps
Supply Voltage 20 volts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - 1372551-2ED2103S06FXUMA1 - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.7000 amps
View Details
6 suppliers
Gate Drivers - 2ED2304S06FXLSA1-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Packing Method Tube
View Details
4 suppliers