IC GATE DRVR HIGH-SIDE 8SOIC Product overview: IRS2118STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS2118STRPBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Inverting 8-SOIC
High-Side Gate Driver IC Inverting 8-SOIC
High-Side Gate Driver IC Inverting 8-SOIC
MOSFET/IGBT DRIVER, HIGH SIDE, NSOIC-8; Driver Configuration:High Side; Peak Output Current:600mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:NSOIC; No. of Pins:8Pins; Input Delay:125ms; Output Delay:105ms; RoHS Compliant: Yes
High-Side Gate Driver IC Inverting 8-SOIC
Gate Drivers Sngl Hi Sd Drvr NonInvrt Inpt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IRS2118STRPBF | IRS2118STRPBFDKR-ND | 34AC1830 | IRS2118STRPBF | IRS2118STRPBF |
| Product Name | Gate Driver IC | Gate Drivers | Mosfet/igbt Driver, High Side, Nsoic-8; Driver Configuration Infineon | Gate Drivers | Gate Drivers |
| Driver Type | High-side; High-Side | High-side | High-side | High-side | |
| Number of Outputs | 1; 1 | ||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||
| Output Current | 0.6000 amps | 0.6000 amps | 0.6000 amps | 0.6000 amps | |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts |