Infineon Technologies AG Power Drivers - Modules - IRAM136-1061A IRAM136-1061A

Description
Manufacturer: Infineon Technologies Win Source Part Number: 811307-IRAM136-1061A Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 12A Voltage - Isolation: 2000Vrms Part Status: Obsolete (End Of Life) Manufacturer Package: 29-PowerSSIP Module, 21 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 811307-IRAM136-1061A Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 12A Voltage - Isolation: 2000Vrms Part Status: Obsolete (End Of Life) Manufacturer Package: 29-PowerSSIP Module, 21 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - IRAM136-1061A - 811307-IRAM136-1061A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - IRAM136-1061A
811307-IRAM136-1061A
Power Drivers - Modules - IRAM136-1061A 811307-IRAM136-1061A
Manufacturer: Infineon Technologies Win Source Part Number: 811307-IRAM136-1061A Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 12A Voltage - Isolation: 2000Vrms Part Status: Obsolete (End Of Life) Manufacturer Package: 29-PowerSSIP Module, 21 Leads, Formed Leads Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 80 MSL Level: 1 (Unlimited)

Manufacturer: Infineon Technologies
Win Source Part Number: 811307-IRAM136-1061A
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 12A
Voltage - Isolation: 2000Vrms
Part Status: Obsolete (End Of Life)
Manufacturer Package: 29-PowerSSIP Module, 21 Leads, Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 80
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 811307-IRAM136-1061A
Product Name Power Drivers - Modules - IRAM136-1061A
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931KESTR-1-J-DE-19 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type SOP; SSOP; TSSOP16
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330M-B00232-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - DRV104PWPRG4 - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 1; 1
Output Configuration Inverting; Noninverting
View Details
2 suppliers