Half Bridge Based MOSFET Driver, 0.35A, CMOS, PDIP8, LEAD FREE, PLASTIC, MS-001AB, DIP-8 Product overview: IR2301PBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35A, DIP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 0.35A, DIP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR2301PBF can be used for catalog matching and distributor lookup.
High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
IC GATE DRV HI-SIDE/LO-SIDE 8DIP
DRIVER, MOSFET, HIGH/LOW SIDE, 2301; Driver Configuration:High Side and Low Side; Peak Output Current:350mA; Supply Voltage Min:5V; Supply Voltage Max:20V; Driver Case Style:DIP; No. of Pins:8Pins; Input Delay:220ns; Output RoHS Compliant: Yes
Gate Drivers Hi&Lw Sd Drvr Soft Trn On NonInvrt Inpt
High-Side or Low-Side Gate Driver IC Non-Inverting 8-PDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-IR2301PBF | IR2301PBF-ND | IR2301PBF | 97K2494 | IR2301PBF | IR2301PBF |
| Product Name | 0.35A DIP Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Driver, Mosfet, High/low Side, 2301; Driver Configuration Infineon | Gate Drivers | Gate Drivers |
| Number of Outputs | 2; 2 | |||||
| Supply Voltage | 5 to 20 volts | 5 to 20 volts | 20 to 5 volts | 5 to 20 volts | 5 to 20 volts | |
| Package Type | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Driver Type | High-side; Low-side | High-side; Low-side | High-side; Low-side | |||
| Output Configuration | Noninverting | Inverting; Noninverting |