Infineon Technologies AG PMIC - PMIC - Gate Drivers - IRS21952STRPBF IRS21952STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 126405-IRS21952STRPB F Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge, Low-Side Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.5V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 126405-IRS21952STRPB F Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge, Low-Side Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.5V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IRS21952STRPBF - 126405-IRS21952STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS21952STRPBF
126405-IRS21952STRPBF
PMIC - PMIC - Gate Drivers - IRS21952STRPBF 126405-IRS21952STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 126405-IRS21952STRPB F Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge, Low-Side Number of Drivers: 3 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 3.5V Current - Peak Output (Source, Sink): 500mA, 500mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 16-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 25ns, 25ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 126405-IRS21952STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge, Low-Side
Number of Drivers: 3
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 3.5V
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 25ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gate Drivers - IRS21952STRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge, Low-Side Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge, Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IRS21952STRPBF
Gate Driver IC 730-IRS21952STRPBF
IC GATE DRVR HALF BRD/LOW 16SOIC Product overview: IRS21952STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21952STRPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF BRD/LOW 16SOIC Product overview: IRS21952STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21952STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IRS21952STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS21952STRPBF
Gate Drivers IRS21952STRPBF
Half-Bridge, Low-Side Gate Driver IC Non-Inverting 16-SOIC

Half-Bridge, Low-Side Gate Driver IC Non-Inverting 16-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 126405-IRS21952STRPBF IRS21952STRPBFTR-ND 730-IRS21952STRPBF IRS21952STRPBF
Product Name PMIC - PMIC - Gate Drivers - IRS21952STRPBF Gate Drivers Gate Driver IC Gate Drivers
Driver Type Low-side; Dual Gate Driver Low-side; Dual Gate Driver Half-Bridge, Low-Side Low-side; Dual Gate Driver
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 25 ns 25 ns 25 ns 25 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6832SEPTR-T - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 32
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53302-B00005-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
 - 54ACT11240JT/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details