600 V high-side and low-side gate driver IC
EiceDRIVER™ 600 V high and low side gate driver IC with typical 1.9 A source and 2.3 A sink currents in 8 Lead SOIC package for IGBTs and MOSFETs. Also available in 8 Lead PDIP, 14 Lead SOIC, 14 Lead PDIP, and 14 Lead MLPQ 4X4.
For the new version with our SOI technology we recommend 2ED2181S06F, providing integrated bootstrap diode, better robustness and higher switching frequency
Summary of Features
Floating channel designed for bootstrap operation
Fully operational to +600 V
Tolerant to negative transient voltage, dV/dt immune
Gate drive supply range from 10 V to 20 V
Undervoltage lockout for both channels
3.3 V and 5 V input logic compatible
Matched propagation delay for both channels
Logic and power ground +/- 5 V offset
Lower di/dt gate driver for better noise immunity
Output source/sink current capability 1.4 A/1.8 A
Applications
Cobots
Home appliances
Motor Control
Power conversion
Power tools
Designers who used this product also designed with
CY8C6244LQQ-S4D92 | PSOC™ 62x4
BSC030N08NS5 | N-Channel Power MOSFET
XMC7200D-F176K8384AA | 32-bit XMC7000 Industrial Microcontroller Arm® Cortex®-M7
CY8C6244LQQ-S4D92 | PSOC™ 62x4
BSC030N08NS5 | N-Channel Power MOSFET
XMC7200D-F176K8384AA | 32-bit XMC7000 Industrial Microcontroller Arm® Cortex®-M7
CY8C6244LQQ-S4D92 | PSOC™ 62x4
BSC030N08NS5 | N-Channel Power MOSFET
XMC7200D-F176K8384AA | 32-bit XMC7000 Industrial Microcontroller Arm® Cortex®-M7
600 V high-side and low-side gate driver IC
EiceDRIVER™ 600 V high and low side gate driver IC with typical 1.9 A source and 2.3 A sink currents in 8 Lead SOIC package for IGBTs and MOSFETs. Also available in 8 Lead PDIP, 14 Lead SOIC, 14 Lead PDIP, and 14 Lead MLPQ 4X4.
For the new version with our SOI technology we recommend 2ED2181S06F, providing integrated bootstrap diode, better robustness and higher switching frequency
Summary of Features
- Floating channel designed for bootstrap operation
- Fully operational to +600 V
- Tolerant to negative transient voltage, dV/dt immune
- Gate drive supply range from 10 V to 20 V
- Undervoltage lockout for both channels
- 3.3 V and 5 V input logic compatible
- Matched propagation delay for both channels
- Logic and power ground +/- 5 V offset
- Lower di/dt gate driver for better noise immunity
- Output source/sink current capability 1.4 A/1.8 A
Applications
- Cobots
- Home appliances
- Motor Control
- Power conversion
- Power tools
Designers who used this product also designed with
- CY8C6244LQQ-S4D92 |
PSOC™ 62x4
- BSC030N08NS5 |
N-Channel Power MOSFET
- XMC7200D-F176K8384AA |
32-bit XMC7000 Industrial Microcontroller Arm® Cortex®-M7
- CY8C6244LQQ-S4D92 |
PSOC™ 62x4
- BSC030N08NS5 |
N-Channel Power MOSFET
- XMC7200D-F176K8384AA |
32-bit XMC7000 Industrial Microcontroller Arm® Cortex®-M7
- CY8C6244LQQ-S4D92 |
PSOC™ 62x4
- BSC030N08NS5 |
N-Channel Power MOSFET
- XMC7200D-F176K8384AA |
32-bit XMC7000 Industrial Microcontroller Arm® Cortex®-M7