Infineon Technologies AG Discrete Semiconductor Products - Power Driver Modules IRAM256-2067A2

Description
Win Source Part Number: 1378643-IRAM256-2067 A2 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 34 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: iMOTION™ Package: Tube Product Status: Obsolete Package / Case: 29-PowerSSIP Module, 21 Leads, Formed Leads Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2000Vrms Current: 20 A Voltage: 600 V
Request a Quote Datasheet
Description
Win Source Part Number: 1378643-IRAM256-2067 A2 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 34 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: iMOTION™ Package: Tube Product Status: Obsolete Package / Case: 29-PowerSSIP Module, 21 Leads, Formed Leads Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2000Vrms Current: 20 A Voltage: 600 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1378643-IRAM256-2067A2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1378643-IRAM256-2067A2
Discrete Semiconductor Products - Power Driver Modules 1378643-IRAM256-2067A2
Win Source Part Number: 1378643-IRAM256-2067 A2 Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 34 pct. Type: IGBT MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Series: iMOTION™ Package: Tube Product Status: Obsolete Package / Case: 29-PowerSSIP Module, 21 Leads, Formed Leads Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Voltage - Isolation: 2000Vrms Current: 20 A Voltage: 600 V

Win Source Part Number: 1378643-IRAM256-2067A2
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 34 pct.
Type: IGBT
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Series: iMOTION™
Package: Tube
Product Status: Obsolete
Package / Case: 29-PowerSSIP Module, 21 Leads, Formed Leads
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase
Voltage - Isolation: 2000Vrms
Current: 20 A
Voltage: 600 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1378643-IRAM256-2067A2
Product Name Discrete Semiconductor Products - Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - A6277EA - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
4.5KV Gate Driver IC - 906-1ED020I12FXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 5.5 volts
Rise Time 60 ns
View Details
3 suppliers
 - 74HC1G125GV-Q100H - Rochester Electronics
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details