Infineon Technologies AG Gate Drivers IRS21084STRPBF

Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-SOIC
Request a Quote Datasheet
Description
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - IRS21084STRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-SOIC

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - IRS21084STRPBF - 1047742-IRS21084STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS21084STRPBF
1047742-IRS21084STRPBF
PMIC - PMIC - Gate Drivers - IRS21084STRPBF 1047742-IRS21084STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047742-IRS21084STRP BF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.5V Current - Peak Output (Source, Sink): 290mA, 600mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 14-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 100ns, 35ns Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047742-IRS21084STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 290mA, 600mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 100ns, 35ns
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-IRS21084STRPBF
Gate Driver IC 730-IRS21084STRPBF
IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IRS21084STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21084STRPBF can be used for catalog matching and distributor lookup.

IC GATE DRVR HALF-BRIDGE 14SOIC Product overview: IRS21084STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21084STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - IRS21084STRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
IRS21084STRPBF
Gate Drivers IRS21084STRPBF
Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-SOIC

Half-Bridge Gate Driver IC Inverting, Non-Inverting 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
IRS21084STRPBF
Gate Drivers IRS21084STRPBF
Gate Drivers Hlf Brdg Drvr Sft Trn On 540-5000ns

Gate Drivers Hlf Brdg Drvr Sft Trn On 540-5000ns

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number IRS21084STRPBFTR-ND 1047742-IRS21084STRPBF 730-IRS21084STRPBF IRS21084STRPBF IRS21084STRPBF
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - IRS21084STRPBF Gate Driver IC Gate Drivers Gate Drivers
Driver Type Dual Gate Driver Dual Gate Driver Dual Gate Driver; Half-Bridge Dual Gate Driver
Output Configuration Noninverting Noninverting Inverting; Inverting, Non-Inverting Inverting; Noninverting
Output Current 0.6000 amps 0.6000 amps 0.6000 amps 0.6000 amps
Supply Voltage 10 to 20 volts 10 to 20 volts 10 to 20 volts
Rise Time 100 ns 100 ns 100 ns 100 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
4.5KV Gate Driver IC - 906-1ED020I12FXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 5.5 volts
Rise Time 60 ns
View Details
3 suppliers
 - 74LVC573ABQ-Q100X - Rochester Electronics
Specs
Package Type SOT764
Packing Method Tape Reel; Tape & Reel; Other
View Details