Infineon Technologies AG Gate Driver ICs IRS21864S

Description
600 V high-side and low-side gate driver IC with separate pin for logic ground EiceDRIVER™ 600 V high and low side gate driver IC with typical 4 A source and 4 A sink currents in 14 Lead SOIC package for IGBTs and MOSFETs. Also available in 14 Lead PDIP, 8 Lead SOIC, and 8 Lead PDIP. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage, dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V and 5 V input logic compatible Matched propagation delay for both channels Logic and power ground +/- 5 V offset Lower di/dt gate driver for better noise immunity Output source/sink current capability 4 A/4 A Applications 48 V intermediate bus converter (IBC) Home appliances Light electric vehicles (LEV) Motor Control Power conversion Designers who used this product also designed with BSC160N15NS5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 IDL04G65C5 | CoolSiC™ Schottky Diodes BSC010N04LSI | N-Channel Power MOSFET 1EDI60N12AF | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant BSC007N04LS6 | N-Channel Power MOSFET IPT60R040S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R115CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R105P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS84P | Small signal/small power MOSFET BSO150N03MD G | N-Channel Power MOSFET BSC160N15NS5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 IDL04G65C5 | CoolSiC™ Schottky Diodes BSC010N04LSI | N-Channel Power MOSFET 1EDI60N12AF | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant BSC007N04LS6 | N-Channel Power MOSFET 1 2 3 4
Request a Quote Datasheet
Description
600 V high-side and low-side gate driver IC with separate pin for logic ground EiceDRIVER™ 600 V high and low side gate driver IC with typical 4 A source and 4 A sink currents in 14 Lead SOIC package for IGBTs and MOSFETs. Also available in 14 Lead PDIP, 8 Lead SOIC, and 8 Lead PDIP. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage, dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V and 5 V input logic compatible Matched propagation delay for both channels Logic and power ground +/- 5 V offset Lower di/dt gate driver for better noise immunity Output source/sink current capability 4 A/4 A Applications 48 V intermediate bus converter (IBC) Home appliances Light electric vehicles (LEV) Motor Control Power conversion Designers who used this product also designed with BSC160N15NS5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 IDL04G65C5 | CoolSiC™ Schottky Diodes BSC010N04LSI | N-Channel Power MOSFET 1EDI60N12AF | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant BSC007N04LS6 | N-Channel Power MOSFET IPT60R040S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R115CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R105P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS84P | Small signal/small power MOSFET BSO150N03MD G | N-Channel Power MOSFET BSC160N15NS5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 IDL04G65C5 | CoolSiC™ Schottky Diodes BSC010N04LSI | N-Channel Power MOSFET 1EDI60N12AF | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant BSC007N04LS6 | N-Channel Power MOSFET 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - IRS21864S - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
IRS21864S
Gate Driver ICs IRS21864S
600 V high-side and low-side gate driver IC with separate pin for logic ground EiceDRIVER™ 600 V high and low side gate driver IC with typical 4 A source and 4 A sink currents in 14 Lead SOIC package for IGBTs and MOSFETs. Also available in 14 Lead PDIP, 8 Lead SOIC, and 8 Lead PDIP. Summary of Features Floating channel designed for bootstrap operation Fully operational to +600 V Tolerant to negative transient voltage, dV/dt immune Gate drive supply range from 10 V to 20 V Undervoltage lockout for both channels 3.3 V and 5 V input logic compatible Matched propagation delay for both channels Logic and power ground +/- 5 V offset Lower di/dt gate driver for better noise immunity Output source/sink current capability 4 A/4 A Applications 48 V intermediate bus converter (IBC) Home appliances Light electric vehicles (LEV) Motor Control Power conversion Designers who used this product also designed with BSC160N15NS5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 IDL04G65C5 | CoolSiC™ Schottky Diodes BSC010N04LSI | N-Channel Power MOSFET 1EDI60N12AF | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant BSC007N04LS6 | N-Channel Power MOSFET IPT60R040S7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R115CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPL60R105P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSS84P | Small signal/small power MOSFET BSO150N03MD G | N-Channel Power MOSFET BSC160N15NS5 | N-Channel Power MOSFET IPW60R070CFD7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IPW60R037CM8 | 600 V CoolMOS™ 8 IDL04G65C5 | CoolSiC™ Schottky Diodes BSC010N04LSI | N-Channel Power MOSFET 1EDI60N12AF | Gate driver ICs ICE5QR1680BG | CoolSET™ Quasi Resonant BSC007N04LS6 | N-Channel Power MOSFET 1 2 3 4

600 V high-side and low-side gate driver IC with separate pin for logic ground

EiceDRIVER™ 600 V high and low side gate driver IC with typical 4 A source and 4 A sink currents in 14 Lead SOIC package for IGBTs and MOSFETs. Also available in 14 Lead PDIP, 8 Lead SOIC, and 8 Lead PDIP.


Summary of Features

  • Floating channel designed for bootstrap operation
  • Fully operational to +600 V
  • Tolerant to negative transient voltage, dV/dt immune
  • Gate drive supply range from 10 V to 20 V
  • Undervoltage lockout for both channels
  • 3.3 V and 5 V input logic compatible
  • Matched propagation delay for both channels
  • Logic and power ground +/- 5 V offset
  • Lower di/dt gate driver for better noise immunity
  • Output source/sink current capability 4 A/4 A

Applications

  • 48 V intermediate bus converter (IBC)
  • Home appliances
  • Light electric vehicles (LEV)
  • Motor Control
  • Power conversion

Designers who used this product also designed with


  • BSC160N15NS5 |
    N-Channel Power MOSFET
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R037CM8 |
    600 V CoolMOS™ 8
  • IDL04G65C5 |
    CoolSiC™ Schottky Diodes
  • BSC010N04LSI |
    N-Channel Power MOSFET
  • 1EDI60N12AF |
    Gate driver ICs
  • ICE5QR1680BG |
    CoolSET™ Quasi Resonant
  • BSC007N04LS6 |
    N-Channel Power MOSFET
  • IPT60R040S7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R115CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPL60R105P7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSS84P |
    Small signal/small power MOSFET
  • BSO150N03MD G |
    N-Channel Power MOSFET
  • BSC160N15NS5 |
    N-Channel Power MOSFET
  • IPW60R070CFD7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • IPW60R037CM8 |
    600 V CoolMOS™ 8
  • IDL04G65C5 |
    CoolSiC™ Schottky Diodes
  • BSC010N04LSI |
    N-Channel Power MOSFET
  • 1EDI60N12AF |
    Gate driver ICs
  • ICE5QR1680BG |
    CoolSET™ Quasi Resonant
  • BSC007N04LS6 |
    N-Channel Power MOSFET

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number IRS21864S
Product Name Gate Driver ICs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 10 to 20 volts
Propagation Delay 170 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 2ED300C17-ST - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 30 amps
Package Type AG-EICE
View Details
3 suppliers
Full Half-Bridge Drivers - 111-4179PBF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details
Gate Drivers - 448-2ED21094S06JXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 0.7000 amps
View Details
4 suppliers
Gate Driver ICs - 1EDI20I12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 4 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers