Manufacturer: Infineon Technologies
Win Source Part Number: 776976-IR3555AMTRPBF
Series: PowIRstage
Packaging: Reel package
Features: Diode Emulation, Status Flag
Package: 30-PowerVFQFN
Applications: Synchronous Buck Converters, Voltage Regulators
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 7 V
Interface: PWM
Fault Protection: Current Limiting, Over Temperature, UVLO
Voltage - Load: 4.5 V ~ 15 V
Load Type: Inductive
Family Name: IR3555
Categories: Integrated Circuits (ICs)
Manufacturer Package: 30-PQFN (6x6)
Output Current per Channel: 60A
Introduction Date: May 16, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC GATE DRIVER 60A 30PQFN Product overview: IR3555AMTRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 60A, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-IR3555AMTRPBF can be used for catalog matching and distributor lookup.
Driver Synchronous Buck Converters, Voltage Regulators 30-PQFN (6x6)
Gate Drivers MP - POWIRSTAGE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 776976-IR3555AMTRPBF | 746-IR3555AMTRPBF | IR3555AMTRPBF | IR3555AMTRPBF |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - IR3555AMTRPBF | 60A Gate Driver IC | Full Half-Bridge Drivers | Gate Drivers |
| Supply Voltage | 4.5 to 7 volts | 4.5 to 7 volts |