Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - IR3552MTRPBF IR3552MTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046282-IR3552MTRPBF Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters, Voltage Regulators Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 4.5 V to 17 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 25-PQFN (4x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 40A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046282-IR3552MTRPBF Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters, Voltage Regulators Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 4.5 V to 17 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 25-PQFN (4x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 40A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - IR3552MTRPBF - 1046282-IR3552MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - IR3552MTRPBF
1046282-IR3552MTRPBF
PMIC - PMIC - Full, Half - Bridge Drivers - IR3552MTRPBF 1046282-IR3552MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046282-IR3552MTRPBF Packaging: Reel - TR Features: Bootstrap Circuit, Status Flag Applications: Synchronous Buck Converters, Voltage Regulators Mounting: SMD (SMT) Technology: Power MOSFET Fault Protection: Over Temperature, Shoot-Through, UVLO Voltage - Load: 4.5 V to 17 V Load Type: Inductive Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 25-PQFN (4x6) Supply Voltage - Operating: 4.5 V to 5.5 V Channel Output Current: 40A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046282-IR3552MTRPBF
Packaging: Reel - TR
Features: Bootstrap Circuit, Status Flag
Applications: Synchronous Buck Converters, Voltage Regulators
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature, Shoot-Through, UVLO
Voltage - Load: 4.5 V to 17 V
Load Type: Inductive
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 25-PQFN (4x6)
Supply Voltage - Operating: 4.5 V to 5.5 V
Channel Output Current: 40A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - IR3552MTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
IR3552MTRPBF
Full Half-Bridge Drivers IR3552MTRPBF
Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET 25-PQFN (4x6)

Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET 25-PQFN (4x6)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers
Product Number 1046282-IR3552MTRPBF IR3552MTRPBF
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - IR3552MTRPBF Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 25-PQFN (4x6) 25-PowerVFQFN
Packing Method Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - DRV8848PWPR - 1034178-DRV8848PWPR - Win Source Electronics
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOP; SSOP; TSSOP; 16-HTSSOP
View Details
Gate Drivers - 1727-NGD4300DJTR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details
Power Distribution Switches, Load Drivers - AAT4684ITP-T1 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Cut Tape (CT); Other
View Details