Manufacturer: Infineon Technologies
Win Source Part Number: 083829-IR4427PBF
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.7V
Current - Peak Output (Source, Sink): 2.3A, 3.3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 6 V to 20 V
Rise and Fall Time: 15ns, 10ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Buffer/Inverter Based MOSFET Driver, 3.3A, CMOS, PDIP8, LEAD FREE, MS-001AB, PLASTIC, DIP-8 Product overview: IR4427PBF from International Rectifier is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3A, DIP. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 3.3A, DIP, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR4427PBF can be used for catalog matching and distributor lookup.
IC GATE DRVR LOW-SIDE 8DIP
MOSFET DRIVER, LOW-SIDE, DIP-8; No. of Channels:2Channels; Driver Configuration:Low Side; Power Switch Type:IGBT, MOSFET; No. of Pins:8Pins; IC Case / Package:DIP; Input Type:Non-Inverting; Source Current:2.3A; Sink Current:3.3A RoHS Compliant: Yes
Low-Side Gate Driver IC Non-Inverting 8-PDIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 083829-IR4427PBF | IR4427PBF-ND | 730-IR4427PBF | IR4427PBF | IR4427PBF | 19K8462 | IR4427PBF |
| Product Name | PMIC - PMIC - Gate Drivers - IR4427PBF | Gate Drivers | 3.3A DIP Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, Low-Side, Dip-8; No. Of Channels Infineon | Gate Drivers |
| Driver Type | Low-side | Low-side | Low-side | Low-side | |||
| Output Configuration | Noninverting | Noninverting | Inverting; Noninverting | ||||
| Output Current | 3.3 amps | 3.3 amps | 3.3 amps | ||||
| Supply Voltage | 6 to 20 volts | 6 to 20 volts | 6 to 20 volts | 20 to 6 volts | 6 to 20 volts | ||
| Rise Time | 15 ns | 15 ns | 15 ns |