Manufacturer: Infineon Technologies
Win Source Part Number: 069794-IRS21962STRPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: High-Side
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 3.5V
Current - Peak Output (Source, Sink): 500mA, 500mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 16-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 25ns, 25ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
High-Side Gate Driver IC Non-Inverting 16-SOIC
IC GATE DRVR HIGH-SIDE 16SOIC Product overview: IRS21962STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IRS21962STRPBF can be used for catalog matching and distributor lookup.
High-Side Gate Driver IC Non-Inverting 16-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 069794-IRS21962STRPBF | IRS21962STRPBF-ND | 730-IRS21962STRPBF | IRS21962STRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IRS21962STRPBF | Gate Drivers | Gate Driver IC | Gate Drivers |
| Driver Type | High-side | High-side | High-side; High-Side | High-side |
| Output Configuration | Noninverting | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting |
| Output Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |
| Supply Voltage | 10 to 20 volts | 10 to 20 volts | 10 to 20 volts | |
| Rise Time | 25 ns | 25 ns | 25 ns | 25 ns |