Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 105990-IR21531STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: RC Input Circuit
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 15.6 V
Rise and Fall Time: 80ns, 45ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC GATE DRVR HALF-BRIDGE 8SOIC Product overview: IR21531STRPBF from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-IR21531STRPBF can be used for catalog matching and distributor lookup.
IC GATE DRVR HALF-BRIDGE 8SOIC
MOSFET DRIVER, HALF BRIDGE, SOIC-8, FULL REEL; No. of Channels:2Channels; Driver Configuration:Half Bridge; Power Switch Type:MOSFET; No. of Pins:8Pins; IC Case / Package:SOIC; Input Type:-; Source Current:-; Sink Current:-; MSL:- RoHS Compliant: Yes
HALF BRIDGE GATE DRIVER, SOIC-8; Driver Configuration:Half Bridge; Peak Output Current:400mA; Supply Voltage Min:10V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:-; Output Delay:-; Operating RoHS Compliant: Yes
Half-Bridge Gate Driver IC RC Input Circuit 8-SOIC
Gate Drivers HALF BRDG DRVR 600V 15.6Vclamp 0.6
Half Bridge 2 MOSFET 80ns 45ns 10V~15.6V SOIC-8 Gate Drive ICs ROHS
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | IR21531SPBFTR-ND | 105990-IR21531STRPBF | 730-IR21531STRPBF | IR21531STRPBF | 31K2472 | 43AC3311 | IR21531STRPBF | IR21531STRPBF | IR21531STRPBF |
| Product Name | Gate Drivers | PMIC - PMIC - Gate Drivers - IR21531STRPBF | Gate Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Mosfet Driver, Half Bridge, Soic-8, Full Reel; No. Of Channels Infineon | Half Bridge Gate Driver, Soic-8; Driver Configuration Infineon | Gate Drivers | Gate Drivers | Power Supply Chip >> Gate Drive ICs |
| Driver Type | Dual Gate Driver | Dual Gate Driver | Dual Gate Driver; Half-Bridge | Dual Gate Driver | |||||
| Supply Voltage | 10 to 15.6 volts | 10 to 15.6 volts | 10 to 20 volts | 15.6 to 10 volts | 10 to 20 volts | 10 to 15.6 volts | 10 to 15.6 volts | ||
| Rise Time | 80 ns | 80 ns | 80 ns | 80 ns | 80 ns | ||||
| Fall Time | 45 ns | 45 ns | 100 ns | 45 ns | 45 ns | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |